Hangzhou Shalom Electro-optics Technology Co., Ltd. UVFS λ/10 D25.4x2mm Uncoated Windows or Substrates 134-009

Description
Features: • Made of UV Fused Silica • Low thermal expansion • High mechanical strength • Stocked and Custom Products • Excellent as windows or mirror substrates Optical windows are used to transmit light and protect work areas or sensitive components from the outside environment. Optical windows use substrates, coatings, or a combination of the two to transmit specific wavelengths or ranges of wavelengths. Uncoated UV Fused Silica windows could also be used as substrates or blanks of mirrors. For manufacturing optical windows, UV Fused Silica has the advantage of high transmission in the UV to NIR wavelength range. When selected to manufacture mirror substrates, the optical properties are of little importance, since the substrate material has no impact on the mirror’s optical properties, the virtues of UV Fused Silica include low inclusion of impure substance, low thermal expansion, and high mechanical strength. Hangzhou Shalom EO is a custom and off-the-shelf supplier, we provide uncoated versions of UV fused silica windows, which are befitting to be used as substrates or blanks for mirrors. The stocked UV fused silica windows or mirror blanks are made from Corning 7980 series fused silica glass, including Lambda/4 flatness modules and lambda/10 modules, Lambda/4 flatness are low cost and suitable for most kinds of optical applications, and the Lambda/10 flatness modules are suitable for laser system and other high demanding applications.
Description
Features: • Made of UV Fused Silica • Low thermal expansion • High mechanical strength • Stocked and Custom Products • Excellent as windows or mirror substrates Optical windows are used to transmit light and protect work areas or sensitive components from the outside environment. Optical windows use substrates, coatings, or a combination of the two to transmit specific wavelengths or ranges of wavelengths. Uncoated UV Fused Silica windows could also be used as substrates or blanks of mirrors. For manufacturing optical windows, UV Fused Silica has the advantage of high transmission in the UV to NIR wavelength range. When selected to manufacture mirror substrates, the optical properties are of little importance, since the substrate material has no impact on the mirror’s optical properties, the virtues of UV Fused Silica include low inclusion of impure substance, low thermal expansion, and high mechanical strength. Hangzhou Shalom EO is a custom and off-the-shelf supplier, we provide uncoated versions of UV fused silica windows, which are befitting to be used as substrates or blanks for mirrors. The stocked UV fused silica windows or mirror blanks are made from Corning 7980 series fused silica glass, including Lambda/4 flatness modules and lambda/10 modules, Lambda/4 flatness are low cost and suitable for most kinds of optical applications, and the Lambda/10 flatness modules are suitable for laser system and other high demanding applications.

Suppliers

Company
Product
Description
Supplier Links
UVFS λ/10 D25.4x2mm Uncoated Windows or Substrates - 134-009 - Hangzhou Shalom Electro-optics Technology Co., Ltd.
Xihu District, Hangzhou, Zhejiang Province, China
UVFS λ/10 D25.4x2mm Uncoated Windows or Substrates
134-009
UVFS λ/10 D25.4x2mm Uncoated Windows or Substrates 134-009
Features: • Made of UV Fused Silica • Low thermal expansion • High mechanical strength • Stocked and Custom Products • Excellent as windows or mirror substrates Optical windows are used to transmit light and protect work areas or sensitive components from the outside environment. Optical windows use substrates, coatings, or a combination of the two to transmit specific wavelengths or ranges of wavelengths. Uncoated UV Fused Silica windows could also be used as substrates or blanks of mirrors. For manufacturing optical windows, UV Fused Silica has the advantage of high transmission in the UV to NIR wavelength range. When selected to manufacture mirror substrates, the optical properties are of little importance, since the substrate material has no impact on the mirror’s optical properties, the virtues of UV Fused Silica include low inclusion of impure substance, low thermal expansion, and high mechanical strength. Hangzhou Shalom EO is a custom and off-the-shelf supplier, we provide uncoated versions of UV fused silica windows, which are befitting to be used as substrates or blanks for mirrors. The stocked UV fused silica windows or mirror blanks are made from Corning 7980 series fused silica glass, including Lambda/4 flatness modules and lambda/10 modules, Lambda/4 flatness are low cost and suitable for most kinds of optical applications, and the Lambda/10 flatness modules are suitable for laser system and other high demanding applications.

Features:


• Made of UV Fused Silica
• Low thermal expansion
• High mechanical strength
• Stocked and Custom Products
• Excellent as windows or mirror substrates

Optical windows are used to transmit light and protect work areas or sensitive components from the outside environment. Optical windows use substrates, coatings, or a combination of the two to transmit specific wavelengths or ranges of wavelengths. Uncoated UV Fused Silica windows could also be used as substrates or blanks of mirrors.


For manufacturing optical windows, UV Fused Silica has the advantage of high transmission in the UV to NIR wavelength range. When selected to manufacture mirror substrates, the optical properties are of little importance, since the substrate material has no impact on the mirror’s optical properties, the virtues of UV Fused Silica include low inclusion of impure substance, low thermal expansion, and high mechanical strength.


Hangzhou Shalom EO is a custom and off-the-shelf supplier, we provide uncoated versions of UV fused silica windows, which are befitting to be used as substrates or blanks for mirrors. The stocked UV fused silica windows or mirror blanks are made from Corning 7980 series fused silica glass, including Lambda/4 flatness modules and lambda/10 modules, Lambda/4 flatness are low cost and suitable for most kinds of optical applications, and the Lambda/10 flatness modules are suitable for laser system and other high demanding applications.

Supplier's Site

Technical Specifications

  Hangzhou Shalom Electro-optics Technology Co., Ltd.
Product Category Optical Mirrors
Product Number 134-009
Product Name UVFS λ/10 D25.4x2mm Uncoated Windows or Substrates
Diameter/Width 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Corner Cube Retro-Reflector - OT 867 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Mirror Types Reflector
Clear Aperture 285 mm (11.2 inch)
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details
UV Mirror - 7770 - Alluxa, Inc.
Alluxa, Inc.
Specs
Diameter/Width 23.5 mm (0.9252 inch)
Thickness 1.04 mm (0.0409 inch)
Mirror Shape Round
View Details
Optical Mirrors - Dichroic Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
Thickness 0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details