KHK USA, Inc. Datasheets for Metric Gears
Metric gears are defined by module, which designates the center-to-center distance between successive teeth. This criteria of gear selection is used in countries which have adopted the metric system and is intended to standardize gear selection.
Metric Gears: Learn more
| Product Name | Notes |
|---|---|
| By pairing with STRCPF rack, the backlash may be adjusted. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. | |
| Compared to SM miters, these are stronger and less abrasive, and allow secondary operations. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and... | |
| Designed with positive partial transposition and to have an integral value (mm) for the mounting distance, so both strength and usability are enhanced. Please note that all J-Series, E-Series, F-Series,... | |
| Grounded finished worms with a shaft, including tooth surface quenching treatment. Allows compact design due to having small reference diameters. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & | |
| Has the highest strength and precision in the KHK standard rack series. Bolt holes can be remachined as carburizing is applied only within the tooth area. J Series products are... | |
| High speed reduction ratio, high efficiency, high rigidity and compact gear assembly. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. | |
| High speed reduction ratio, high efficiency, high rigidity and compact gear assembly. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. Notice:... | |
| High strength, abrasion-resistant and compact for high speed & torque use. | |
|
KHK MBSG2-2040L, Module 2, 20 Tooth, Left Hand, Ground Alloy Steel Spiral Bevel Gears -- mbsg2-2040l
KHK MBSG3-2040L, Module 3, 20 Tooth, Left Hand, Ground Alloy Steel Spiral Bevel Gears -- mbsg3-2040l
|
High strength, abrasion-resistant and compact for high-speed & torque use. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. |
| High-precision duplex worms with superior strength. A range of backlash values can be obtained by moving the worm axially. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series... | |
| Mass-produced, l ow cost si ntered products. Small and light weight. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. | |
| Nylon teeth with steel hubs that can have keyways and set screws added. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. | |
| Ready to use without performing secondary operations. Strong and abrasion resistant. | |
| Ready to use without performing secondary operations. Strong and abrasion resistant. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. Notice: This... | |
| Suitable for food machinery due to SUS303 material's rust-resistant quality. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. | |
| The LS Sintered Spur Gears are made from pressed metal. These gears have a lower cost due to elimination of machining and reduction in wasted material. Please note that all... | |
| The MSGA & MSGB Ground Spur Gears are made from a chrome-alloy steel and are carburized and ground finished. This results in a high-strength, abrasion-resistant and compact designed Spur Gear. |
| << Prev | Next >> |