KHK USA, Inc. Datasheets for Metric Gears

Metric gears are defined by module, which designates the center-to-center distance between successive teeth. This criteria of gear selection is used in countries which have adopted the metric system and is intended to standardize gear selection.
Metric Gears: Learn more

Page: 1 8 9 10 11 12 13 14 15 16 17 18 19 20 30 40 49
Product Name Notes
3 types are available for shafts at 45°, 60° and 120°. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
A popular type of internal gear; low cost and suitable for many applications. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
A spiral bevel gears with a helix angle less than 10º. Receives forces from the same directions straight bevel gears receive and have excellent precision. Please note that all J-Series,...
Having larger contact ratios compared to the SS spur gears, effective in reducing noise and vibration. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order,...
Large nos. of teeth and modules are offered in these affordable spiral bevel gears. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and...
Large numbers of teeth and modules are offered in these affordable spiral miter gears.
Large numbers of teeth and modules are offered in these affordable spiral miter gears. Notice: This product is discontinued, but will be available on a made to order custom basis...
Large numbers of teeth and modules are offered in these affordable spiral miter gears. Notice: This product is discontinued. Please contact KHK for alternative solutions by calling 516-248-3850 or by...
Large numbers of teeth and modules are offered in these affordable spiral miter gears. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and...
Nylon teeth with stainless steel hubs for rust-resistance. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
Popular series of straight bevel gears for many uses. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
Popular series of straight bevel gears for many uses. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. Notice: This product is...
Popular straight miter for many uses. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
Possible to operate without lubrication. Suitable for food processing machines. Finished products for J Series are also available. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products...
Reasonably priced ground gear, yet remachinable except for the gear teeth. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
Ring gear large in size / number of tooth. It can be cut to make segment gears and corner racks. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series &
Usable without remachining, offered in 3 bore sizes. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.

<< Prev Next >>