KHK USA, Inc. Datasheets for Gears
Gears are rotating mechanical devices employing 'teeth' in order to transmit torque between separate axes. Two or more cooperating gears are called a transmission and can produce a mechanical advantage by changing speed, torque or rotation direction.
Gears: Learn more
| Product Name | Notes |
|---|---|
|
KHK AGDL1.5-20R1, Module 1.5, 20 Tooth, Single Start, Right Hand, Duplex Worm Wheels -- agdl1-5-20r1
KHK AGDL1.5-30R1, Module 1.5, 30 Tooth, Single Start, Right Hand, Duplex Worm Wheels -- agdl1-5-30r1
KHK AGDL1.5-36R1, Module 1.5, 36 Tooth, Single Start, Right Hand, Duplex Worm Wheels -- agdl1-5-36r1
KHK AGDL1.5-40R1, Module 1.5, 40 Tooth, Single Start, Right Hand, Duplex Worm Wheels -- agdl1-5-40r1
|
Duplex worm wheels made of aluminum bronze, excellent in wear-resistance. The pitch accuracy is first grade. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order,... |
| Made of aluminum bronze, have excellent wear-resistance. Wide selection is available for this item. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and... |
| Next >> |