KHK USA, Inc. Datasheets for Metric Gears
Metric gears are defined by module, which designates the center-to-center distance between successive teeth. This criteria of gear selection is used in countries which have adopted the metric system and is intended to standardize gear selection.
Metric Gears: Learn more
| Product Name | Notes |
|---|---|
| By pairing with STRCPF rack, the backlash may be adjusted. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. | |
| Excellent products with high precision and strength, and low noise and abrasion characteristics. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. | |
| Have excellent strength and wear resistance which allow your designs to be more compact. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and... | |
| Heat treated ground gears with high precision and strength has excellent cost-performance ratio. J Series products are also available. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series... | |
| High strength and abrasion-resistant for precision linear motion. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. | |
| High strength and abrasion-resistant for precision linear motion. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. Notice: This product is discontinued,... | |
| Increased strength with SCM440 material which is thermal refined. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. | |
| Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. | |
| Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. Notice: This product is discontinued, but will be available on a made to... | |
| Superior performance with regard to highspeed, low noise, and low vibration. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. | |
| Superior performance with regard to highspeed, low noise, and low vibration. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. Notice: This... | |
| Thermal refined and tooth-hardened chromolyracks, excellent in abrasion resistance. Use as mating pinions for KRCPF(-H) Racks. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order,... | |
| This is a strong rack made of Chromoly steel, treated by carburizing. Has high-strength, high wear resistance, and enables downsizing of SR racks. J Series products are also available. Please... |
| << Prev | Next >> |