High strength, abrasion-resistant and compact for high speed & torque use.
| KHK USA, Inc. | |
|---|---|
| Product Category | Gears |
| Product Number | mmsg2-25r |
| Product Name | KHK MMSG2-25R, Module 2, 25 Tooth, Right Hand, Ground Alloy Steel Spiral Miter Gears |
| Gear Type | Other; Miter Gears |
| Number of Teeth | 25 |
| Design | Metric |
| Pressure Angle | 20°; 20 º |
| Features | Ground Teeth |