Designed with positive partial transposition and to have an integral value (mm) for the mounting distance, so both strength and usability are enhanced.
Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
Notice: This product is discontinued, but will be available on a made to order custom basis once current inventory runs out.
| KHK USA, Inc. | |
|---|---|
| Product Category | Gears |
| Product Number | mscpg5-40c |
| Product Name | KHK MSCPG5-40C, CP5, Module 1.59, 40 Tooth, CP Hardened Ground Spur Gears |
| Gear Type | Other; CP Racks & Pinion |
| Number of Teeth | 40 |
| Design | Metric |
| Pressure Angle | 20°; 20 º |
| Material | Steel; SCM415 (AISI 4115) Alloy Steel |