The MSGA & MSGB Ground Spur Gears are made from a chrome-alloy steel and are carburized and ground finished. This results in a high-strength, abrasion-resistant and compact designed Spur Gear.
Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
| KHK USA, Inc. | |
|---|---|
| Product Category | Gears |
| Product Number | msgb1-36 |
| Product Name | KHK MSGB1-36, Module 1, 36 Tooth, Ground Alloy Steel Spur Gears |
| Gear Type | Spur; Other; Spur Gears |
| Number of Teeth | 36 |
| Design | Metric |
| Pressure Angle | 20°; 20 º |
| Features | Ground Teeth |