KHK USA, Inc. Datasheets for Metric Gears
Metric gears are defined by module, which designates the center-to-center distance between successive teeth. This criteria of gear selection is used in countries which have adopted the metric system and is intended to standardize gear selection.
Metric Gears: Learn more
| Product Name | Notes |
|---|---|
| A spiral miter gear with a helix angle less than 10 °. Receives forces from the same direction as straight miter gears receive and have excellent precision properties. Notice: This... | |
| Large numbers of teeth and modules are offered in these affordable spiral miter gears. | |
| Large numbers of teeth and modules are offered in these affordable spiral miter gears. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and... | |
| Popular screw gears. Additionally, gear tooth induction hardening secondary operations can be performed. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. | |
| Reasonably priced ground gear, yet remachinable except for the gear teeth. | |
| Reasonably priced ground gear, yet remachinable except for the gear teeth. Notice: This product is discontinued, but will be available on a made to order custom basis once current inventory... |
| << Prev | Next >> |