The LS Sintered Spur Gears are made from pressed metal. These gears have a lower cost due to elimination of machining and reduction in wasted material.
Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
Notice: This product is discontinued. Please contact KHK for alternative solutions by calling 516-248-3850 or by filling out the form below
| KHK USA, Inc. | |
|---|---|
| Product Category | Gears |
| Product Number | ls0-5-20 |
| Product Name | KHK LS0.5-20, Module 0.5, 20 Tooth, Sintered Metal Spur Gears |
| Gear Type | Spur; Other; Spur Gears |
| Number of Teeth | 20 |
| Design | Metric |
| Pressure Angle | 20°; 20 º |
| Material | Steel; SMF5040 Sintered Carbon Steel |