KHK USA, Inc. Datasheets for Linear Bearing Rails

Linear guides and rails provide a smooth, precision, guiding surface on which the rolling element of a linear bearing rides.
Linear Bearing Rails: Learn more

Product Name Notes
Convenient in applications where the rack has the reciprocal motion. S Type is easy to install. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order,...
Guide Rails for Molder Flexible Racks Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
Has the highest strength and precision in the KHK standard rack series. Bolt holes can be remachined as carburizing is applied only within the tooth area. J Series products are...
Heat treated ground gears with high precision and strength has excellent cost-performance ratio. J Series products are also available. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series...
High strength and abrasion-resistant for precision linear motion. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
High strength and abrasion-resistant for precision linear motion. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. Notice: This product is discontinued,...
Low cost, large selections of modules and number of teeth. J Series products are also available. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order,...
Made form MC nylon, can be used without lubrication. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
Made form MC nylon, can be used without lubrication. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. Notice: This product is...
Plastic racks with little dimensional change, absorb lesser water than MC Nylon racks. J Series products are also available. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series...
Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
Reasonably priced ground racks with abrasion-resistant characteristics. J Series products are also available. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
Same dimensions as SRO racks, except in stainless steel. Use where rust-resistance is required. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and...
Small pitch racks made of free-cutting brass, excellent workability and high rust resistance. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
Spur pinions used for molded flexible racks Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
Stable Hardened racks with high strength, long life span are reasonably priced. J Series products are also available. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products...
Suitable for food machinery due to SUS304 material\'s rust-resistant quality. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
Suitable for food machinery due to SUS304 material\'s rust-resistant quality. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. Notice: This product...
SV and SVI series are made according to the automotive involute spline standard; Involute spline shafts and bushings are thermal refined to have good abrasion-resistance. Please note that all J-Series,...
This gear rack has the same tooth height and face width sizes, more compact and reasonably priced in comparison to SRF Racks Please note that all J-Series, E-Series, F-Series, H-Series,...
This is a strong rack made of Chromoly steel, treated by carburizing. Has high-strength, high wear resistance, and enables downsizing of SR racks. J Series products are also available. Please...
Used in applications due to its flexibility, where metal racks do no have this attribute. Pinions and accessories are also available. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series...
Used to secure Molded Flexible Racks. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.