KHK USA, Inc. Datasheets for Bevel and Miter Gears
Bevel gears are gears designed to transmit motion between intersecting axes. Perpendicular arrangements are most common, but bevel gears can be manufactured for nearly any angle. The teeth bearing surface of the gear, or surface pitch, is conically shaped or tapered. Miter gears are bevel gears manufactured in a 1:1 ratio, with the same number of teeth on mating gears and with perpendicular axes.
Bevel and Miter Gears: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 3 types are available for shafts at 45°, 60° and 120°. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. | |
| A spiral bevel gears with a helix angle less than 10º. Receives forces from the same directions straight bevel gears receive and have excellent precision. Please note that all J-Series,... | |
| Compared to SM miters, these are stronger and less abrasive, and allow secondary operations. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and... | |
| High speed reduction ratio, high efficiency, high rigidity and compact gear assembly. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. | |
| High speed reduction ratio, high efficiency, high rigidity and compact gear assembly. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. Notice:... | |
| High strength, abrasion-resistant and compact for high speed & torque use. | |
|
KHK MBSG2-2040L, Module 2, 20 Tooth, Left Hand, Ground Alloy Steel Spiral Bevel Gears -- mbsg2-2040l
KHK MBSG3-2040L, Module 3, 20 Tooth, Left Hand, Ground Alloy Steel Spiral Bevel Gears -- mbsg3-2040l
|
High strength, abrasion-resistant and compact for high-speed & torque use. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. |
| Injection molded, mass-produced productions, suitable for office machines. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. | |
| Injection molded, mass-produced products, suitable for office machines. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. | |
| Large nos. of teeth and modules are offered in these affordable spiral bevel gears. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and... | |
| Mass-produced, l ow cost si ntered products. Small and light weight. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. | |
| MC nylon products are light and can be used without lubricant. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. | |
| MC nylon products are light and can be used without lubricant. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. Notice: This... | |
| Popular series of straight bevel gears for many uses. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. | |
| Popular series of straight bevel gears for many uses. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. Notice: This product is... | |
| Popular straight miter for many uses. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. | |
| Ready to use without performing secondary operations. Strong and abrasion resistant. | |
| Ready to use without performing secondary operations. Strong and abrasion resistant. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. Notice: This... | |
| Reasonably priced ground gear, yet remachinable except for the gear teeth. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. | |
| Suitable for food machinery due to SUS303 material's rust-resistant quality. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. | |
| Superior performance with regard to highspeed, low noise, and low vibration. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. | |
| Superior performance with regard to highspeed, low noise, and low vibration. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. Notice: This... |
| Next >> |