Ready to use without performing secondary operations. Strong and abrasion resistant.
| KHK USA, Inc. | |
|---|---|
| Product Category | Gears |
| Product Number | mmsa1-20l |
| Product Name | KHK MMSA1-20L, Module 1, 20 Tooth, Left Hand, Finished Bore Alloy Steel Spiral Miter Gears |
| Gear Type | Other; Miter Gears |
| Number of Teeth | 20 |
| Design | Metric |
| Pressure Angle | 20°; 20 º |