High strength, abrasion-resistant and compact for high speed & torque use.
| KHK USA, Inc. | |
|---|---|
| Product Category | Gears |
| Product Number | mmsg4-20lj20 |
| Product Name | KHK MMSG4-20LJ20, Module 4, 20 Tooth, Left Hand, Ground Alloy Steel Spiral Miter Gears |
| Gear Type | Other; Miter Gears |
| Number of Teeth | 20 |
| Design | Metric |
| Pressure Angle | 20°; 20 º |