Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
| KHK USA, Inc. | |
|---|---|
| Product Category | Gears |
| Product Number | she3-25l |
| Product Name | KHK SHE3-25L, Module 3, 25 Tooth, Left Hand Carbon Steel Helical Gears |
| Gear Type | Rack; Other; Racks |
| Number of Teeth | 25 |
| Design | Metric |
| Pressure Angle | 20°; 20 º |
| Material | S45C |