KHK USA, Inc. Datasheets for Metric Gears
Metric gears are defined by module, which designates the center-to-center distance between successive teeth. This criteria of gear selection is used in countries which have adopted the metric system and is intended to standardize gear selection.
Metric Gears: Learn more
| Product Name | Notes |
|---|---|
| Convenient in applications where the rack has reciprocal motion. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. | |
| Effective in reducing noise and vibration due to larger contact ratio of helical gears. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and... | |
| Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. | |
|
KHK SRGCPF10-500, CP10, Module 3.18, 50 Tooth, CP Hardened Ground Carbon Steel Racks -- srgcpf10-500
KHK SRGCPF15-500, CP15, Module 4.77, 33 Tooth, CP Hardened Ground Carbon Steel Racks -- srgcpf15-500
KHK SRGCPF20-500, CP20, Module 6.36, 25 Tooth, CP Hardened Ground Carbon Steel Racks -- srgcpf20-500
|
Reasonably priced ground racks with abrasion-resistant characteristics. J Series products are also available. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. |
| Stable Hardened racks with high strength, long life span are reasonably priced. J Series products are also available. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products... | |
| The SS Spur Gears are made from carbon steel and are NOT hardened. However, the SS-H Spur Gears do have the gear teeth hardened. These Spur Gears are economically priced,... | |
| Widely applicable due to low cost and large selection of pitches and lengths. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. |
| << Prev | Next >> |