Having larger contact ratios compared to the SS spur gears, effective in reducing noise and vibration.
Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
| KHK USA, Inc. | |
|---|---|
| Product Category | Gears |
| Product Number | sh2-30l |
| Product Name | KHK SH2-30L, Module 2, 30 Tooth, Left Hand, Helical Gears |
| Gear Type | Helical; Other; Helical Gears |
| Number of Teeth | 30 |
| Design | Metric |
| Material | S45C |
| PD | 62.12 mm (2.45 inch) |