Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
| KHK USA, Inc. | |
|---|---|
| Product Category | Gears |
| Product Number | puh5-17r |
| Product Name | KHK PUH5-17R, Module 5, 17 Tooth, Right Hand, Polyurethane, Lubricating Spur Gears |
| Gear Type | Other; Other Products |
| Number of Teeth | 17 |
| Design | Metric |
| Pressure Angle | 20°; 20 º |