A popular type of internal gear; low cost and suitable for many applications.
Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
| KHK USA, Inc. | |
|---|---|
| Product Category | Gears |
| Product Number | si2-80 |
| Product Name | KHK SI2-80, Module 2, 80 Tooth, Internal Ring Gears |
| Gear Type | Other; Internal Gears |
| Number of Teeth | 80 |
| Design | Metric |
| Pressure Angle | 20°; 20 º |