Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
| KHK USA, Inc. | |
|---|---|
| Product Category | Gears |
| Product Number | puscp10-15 |
| Product Name | KHK PUSCP10-15, CP10, Module 3.18, 15 Tooth, CP Polyurethane, Lubricating Spur Gears |
| Gear Type | Other; Other Products |
| Number of Teeth | 15 |
| Design | Metric |
| Pressure Angle | 20°; 20 º |