item America, LLC Cap 8 80x40 Zn, white aluminium, similar to RAL 9006 0.0.679.72

Description
They hold in all orientations! Caps 8 made from zinc are screwed into the core bores at the end face. They are particularly resistant to mechanical loading and changes in temperature. They can be unscrewed and screwed back on any number of times. They must be secured into the core bores of the profiles using countersunk screws 8 SF M7.1x16. No threads need to be tapped to do this. Note: Caps 8 Zn are available in white aluminum and black (0.0.427.09, 0.0.427.11, 0.0.427.13).
Description
They hold in all orientations! Caps 8 made from zinc are screwed into the core bores at the end face. They are particularly resistant to mechanical loading and changes in temperature. They can be unscrewed and screwed back on any number of times. They must be secured into the core bores of the profiles using countersunk screws 8 SF M7.1x16. No threads need to be tapped to do this. Note: Caps 8 Zn are available in white aluminum and black (0.0.427.09, 0.0.427.11, 0.0.427.13).

Suppliers

Company
Product
Description
Supplier Links
Cap 8 80x40 Zn, white aluminium, similar to RAL 9006 - 0.0.679.72 - item America, LLC
Hagerstown, MD, USA
Cap 8 80x40 Zn, white aluminium, similar to RAL 9006
0.0.679.72
Cap 8 80x40 Zn, white aluminium, similar to RAL 9006 0.0.679.72
They hold in all orientations! Caps 8 made from zinc are screwed into the core bores at the end face. They are particularly resistant to mechanical loading and changes in temperature. They can be unscrewed and screwed back on any number of times. They must be secured into the core bores of the profiles using countersunk screws 8 SF M7.1x16. No threads need to be tapped to do this. Note: Caps 8 Zn are available in white aluminum and black (0.0.427.09, 0.0.427.11, 0.0.427.13).

They hold in all orientations! Caps 8 made from zinc are screwed into the core bores at the end face. They are particularly resistant to mechanical loading and changes in temperature. They can be unscrewed and screwed back on any number of times. They must be secured into the core bores of the profiles using countersunk screws 8 SF M7.1x16. No threads need to be tapped to do this. Note: Caps 8 Zn are available in white aluminum and black (0.0.427.09, 0.0.427.11, 0.0.427.13).

Supplier's Site

Technical Specifications

  item America, LLC
Product Category Caps, Grips, and Closures
Product Number 0.0.679.72
Product Name Cap 8 80x40 Zn, white aluminium, similar to RAL 9006
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Milvent M8 and M10 Metal Cap Vent,Brether Plugs,Low Profile Vents Plug,Metal Screw-In Cap Vent Plug - MIV-08MCV - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Brass in Nickel Plate
View Details
Little Mule Wire Grips Rigging/Accessories -  - Columbus McKinnon Corporation
Specs
Shape / Application Round; Round Hand Grip
View Details
Threaded Caps for BSP/Gas Fittings - BGC1500RD1 - MOCAP LLC
Specs
Features Knurled
Overall Length 0.8071 inch (20.5 mm)
Material Polyethylene (PE)
View Details