FineTek EBX RF-Capacitance Level Transmitter

Description
The EB5 Series is an RF admittance level transmitter that continuously measures the changing level of a powder, granular or liquid material within a containment vessel. The RF admittance level transmitter measures the changing capacitance between the sensing probe and the reference ground (reference probe or metal wall of the vessel) to determine the level of the material in the vessel. EBX RF-Capacitance Level Transmitter, Solid Level Transmitter, Bulk solids handling The EB series RF admittance level transmitter measures the changing capacitance between the sensing probe and the reference ground to determine the level of the material in the vessel. When the sensing probe is in air only (no material around the sensing probe; vessel is empty), the amount of capacitance is measured. As the target material begins to increase and surround the sensing probe, the capacitance changes proportionately until the maximum material level is reached. The difference in capacitance between the value with material present at any given point on the probe and the value in air only is proportional to the target material level on the sensing probe. 。4-20mA output, 2-wire loop powered 。Range up to 200pf 。Simple 2 point calibration 。HART communications is optional 。Liquid, slurry and bulk solid level measurement 。Rod, cable, high temperature, corrosion-resistant units available 。Unaffected by temperature, pressure and other factors USE 。Vessel storage for inventory purposes 。Pump and vessel fill/discharge control INDUSTRY 。Water/wastewater 。Agriculture 。Feed & grain processing 。Mining & cement 。Pharmaceutical 。Chemical 。Many others
Datasheet
Description
The EB5 Series is an RF admittance level transmitter that continuously measures the changing level of a powder, granular or liquid material within a containment vessel. The RF admittance level transmitter measures the changing capacitance between the sensing probe and the reference ground (reference probe or metal wall of the vessel) to determine the level of the material in the vessel. EBX RF-Capacitance Level Transmitter, Solid Level Transmitter, Bulk solids handling The EB series RF admittance level transmitter measures the changing capacitance between the sensing probe and the reference ground to determine the level of the material in the vessel. When the sensing probe is in air only (no material around the sensing probe; vessel is empty), the amount of capacitance is measured. As the target material begins to increase and surround the sensing probe, the capacitance changes proportionately until the maximum material level is reached. The difference in capacitance between the value with material present at any given point on the probe and the value in air only is proportional to the target material level on the sensing probe. 。4-20mA output, 2-wire loop powered 。Range up to 200pf 。Simple 2 point calibration 。HART communications is optional 。Liquid, slurry and bulk solid level measurement 。Rod, cable, high temperature, corrosion-resistant units available 。Unaffected by temperature, pressure and other factors USE 。Vessel storage for inventory purposes 。Pump and vessel fill/discharge control INDUSTRY 。Water/wastewater 。Agriculture 。Feed & grain processing 。Mining & cement 。Pharmaceutical 。Chemical 。Many others
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EBX RF-Capacitance Level Transmitter -  - FineTek
New Taipei City 236,, Taiwan
EBX RF-Capacitance Level Transmitter
EBX RF-Capacitance Level Transmitter
The EB5 Series is an RF admittance level transmitter that continuously measures the changing level of a powder, granular or liquid material within a containment vessel. The RF admittance level transmitter measures the changing capacitance between the sensing probe and the reference ground (reference probe or metal wall of the vessel) to determine the level of the material in the vessel. EBX RF-Capacitance Level Transmitter, Solid Level Transmitter, Bulk solids handling The EB series RF admittance level transmitter measures the changing capacitance between the sensing probe and the reference ground to determine the level of the material in the vessel. When the sensing probe is in air only (no material around the sensing probe; vessel is empty), the amount of capacitance is measured. As the target material begins to increase and surround the sensing probe, the capacitance changes proportionately until the maximum material level is reached. The difference in capacitance between the value with material present at any given point on the probe and the value in air only is proportional to the target material level on the sensing probe. 。4-20mA output, 2-wire loop powered 。Range up to 200pf 。Simple 2 point calibration 。HART communications is optional 。Liquid, slurry and bulk solid level measurement 。Rod, cable, high temperature, corrosion-resistant units available 。Unaffected by temperature, pressure and other factors USE 。Vessel storage for inventory purposes 。Pump and vessel fill/discharge control INDUSTRY 。Water/wastewater 。Agriculture 。Feed & grain processing 。Mining & cement 。Pharmaceutical 。Chemical 。Many others

The EB5 Series is an RF admittance level transmitter that continuously measures the changing level of a powder, granular or liquid material within a containment vessel. The RF admittance level transmitter measures the changing capacitance between the sensing probe and the reference ground (reference probe or metal wall of the vessel) to determine the level of the material in the vessel.

EBX RF-Capacitance Level Transmitter, Solid Level Transmitter, Bulk solids handling

The EB series RF admittance level transmitter measures the changing capacitance between the sensing probe and the reference ground to determine the level of the material in the vessel. When the sensing probe is in air only (no material around the sensing probe; vessel is empty), the amount of capacitance is measured. As the target material begins to increase and surround the sensing probe, the capacitance changes proportionately until the maximum material level is reached. The difference in capacitance between the value with material present at any given point on the probe and the value in air only is proportional to the target material level on the sensing probe. 。4-20mA output, 2-wire loop powered
。Range up to 200pf
。Simple 2 point calibration
。HART communications is optional
。Liquid, slurry and bulk solid level measurement
。Rod, cable, high temperature, corrosion-resistant units available
。Unaffected by temperature, pressure and other factors

USE

。Vessel storage for inventory purposes
。Pump and vessel fill/discharge control

INDUSTRY

。Water/wastewater
。Agriculture
。Feed & grain processing
。Mining & cement
。Pharmaceutical
。Chemical
。Many others

Supplier's Site Datasheet

Technical Specifications

  FineTek
Product Category Level Sensors
Product Name EBX RF-Capacitance Level Transmitter
Device Classification Transmitter
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Water-Level Sensors - 20015455-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Level Sensors - 1936767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Type Liquid
Maximum Operating Pressure 1450 psi (1021 m H2O)
Meter Technology Type Other (Such as tilt etc.)
View Details
Level Detection Probe - 2882-LS - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
View Details