Viatran Datasheets for Pressure Transmitters
Pressure transmitters translate the low level output of a sensor or transducer to a higher level signal suitable for transmission to a site where it can be further processed. These devices include pressure sensors, transducers, elements, and instruments.
Pressure Transmitters: Learn more
| Product Name | Notes |
|---|---|
| A better alternative to conventional process transmitters in a reliable, cost-effective design. The 570 pressure sensor will withstand harsh environments. With a diameter of only 1.5", the 570 pressure transmitter... | |
| A better alternative to conventional process transmitters in a reliable, cost-effective design. The 770 pressure sensor will withstand harsh environments. With a diameter of only 1.5", the 770 pressure transmitter... | |
| A better alternative to conventional process transmitters in a reliable, cost-effective design. The 870 pressure sensor will withstand harsh environments. With a diameter of only 1.5", the 870 transmitter is... | |
| Designed as an accurate and reliable pressure sensor for rugged pressure measurement environments, the Model 218 pressure transmitter is one of the foundations of the Viatran Industrial Test and Control... | |
| Designed as an accurate and reliable pressure sensor for rugged pressure measurement environments, the Model 318 pressure transmitter is one of the foundations of the Viatran Industrial Test and Control... | |
| Designed as an accurate and reliable sensor for rugged pressure measurement environments, the Model 118 pressure transmitter is one of the foundations of the Viatran Industrial Test and Control family... | |
| Designed specifically for the oil industry, the Model 970 pressure transducer from Viatran features HART communications n a small but extremely rugged package. The Model 970 pressure transmitter can be... | |
| In food and dairy, pressure and level measurement applications, it's critical that the device adhere to the latest 3A standards for sanitary instrumentation. With the Model 363 pressure and level... | |
| Our customers requested pressure transducers that would stand up to harsh conditions in applications involving environmental contamination, pressure spikes, shock and vibration. | |
| Our customers requested pressure transmitters that have high accuracy and could stand up to harsh conditions in applications involving environmental contamination, pressure spikes, shock and vibration. | |
| Our customers requested pressure transmitters that would stand up to harsh conditions in applications involving environmental contamination, pressure spikes, shock and vibration. | |
| The 584 pressure sensor is designed as an extremely rugged yet inexpensive pressure transmitter with sealed exteral zero and span adjustments. | |
| The CANopen CN422 is a versatile high-performance test and controls sensor with CAN protocol and a quick delivery interval. The electronics and silicon sensor design have a combined accuracy over... | |
| The design of the Model 960 pressure transmitter incorporates Viatran's digital compensation, providing one of the most accurate sanitary tank level transmitters on the market today. | |
| The Model 247 is a low-cost, rugged pressure transmiter offering you a measurement solution. Viatran products come with a standard of ruggedness that was born from the oil fields. | |
| The Model 347 pressure sensor is a low-cost, rugged pressure transmitter to provide you with you with a measurement solution. Viatran pressure transducers come with a standard of ruggedness that... | |
| The model 359 tank level transmitter has been designed to dramatically improve CIP/SIP recovery time. Using hydrostatic pressure to determine liquid level, the 359 ensures accurate and reliable measurement in... | |
| The Model 360 tank level transmitter has been designed to dramatically improve CIP/SIP recovery time. Using hydrostatic pressure to determine liquid level, the 360 ensures accurate and reliable measurement in... | |
| The Model 517 pressure transmitter is an all-welded, submersible unit designed to give an accurate level measurement in up to 1,200 feet of water. The 517 pressure sensor is excellent... | |
| The Model IGP10 gage pressure sensor is an intelligent two-wire transmitter that provides precise, reliable measurement of gauge or absolute pressure and transmits a 4 to 40 mA output signal... | |
| The Model pressure transmitter 964 is a HART product that you can rely on. With standard parts that are add-ons with most other transmitters, the Viatran 964 pressure sensor is... | |
| The SPX2280 is a smart industrial 4 to 20 mA pressure sensor designed for use in hazardous locations. The standard SPX2280 pressure sensor has an all welded construction that features... | |
| The SPX2281 is a smart industrial 4 to 20 mA pressure transmitter designed for use in hazardous locations. The standard SPX2281 is an all welded construciton that features a 1/2-14... | |
| The Viatran family of low power pressure transmitters brings the rugged design you have come to expect from Viatran oil and gas solutions. In the middle of the dessert, in... | |
| The Viatran Networking System (VNS) enables wireless centralized monitoring of sensors placed throughout a gas or oil field or around any facility where measurements are critical. VNS is based on... | |
| Vatran's PT139 pressure transmitter is designed to measure hydraulic pressure in extreme environments of vehicle and other hydraulic and pneumatic applications. The PT139 series withstands cyclic pressure and provides outstanding... | |
| Viatan's rugged Model 555 pressure transmitter is built to provide accurate stable measurement in extremely harsh, abrasive environments. | |
| Viatran Model 122 pressure transmitter is designed for applications where space is limited. With a maximum diameter of 7/8", the 122 pressure transducer is designed to fit in the smallest... | |
| Viatran Model 202 pressure sensor is among our most accurate pressure transmitters for industrial test and research applications. The 202 pressure transmitter measures gage and absolute pressures from 3 to... | |
| Viatran Model 222 pressure transmitter is designed for applications where space is limited. With a maximum diameter of 7/8", Model 222 pressure sensor is designed to fit in the smallest... | |
| Viatran Model 302 pressure sensor is among our most accurate pressure transmitters for industrial test and research applications. The 302 pressure transmitter measures gage and absolute pressures from 3 to... | |
| Viatran Model 322 pressure transmitter is designed for applications where space is limited. With a maximum diameter of 7/8", the 322 pressure sensor is designed to fit in the smallest... | |
| Viatran Model 422 pressure transmitter is designed for the customers who need quick delivery as well as high accuracy, faster response time, and low noise. Viatran offers superior customer support... | |
| Viatran Model 509 pressure transmitters are equipped with a Hammer Union fitting for use in oil well cementing, fracturing and acidizing. These Hammer Union pressure transmitters have been designed to... | |
| Viatran Model 510 pressure transmitters are equipped with a Hammer Union fitting for use in oil well cementing, fracturing and acidizing. They have been designed to be accurate yet rugged... | |
| Viatran Model 520 pressure transmitters are equipped with a Hammer Union fitting for use in oil well cementing, fracturing and acidizing. They have been designed to be accurate yet rugged... | |
| Viatran Model 550 is one of the most rugged pressure transmitters available for the pulp and paper industry. Viatran's flush bonded foil pressure sensor has no oil fill which means... | |
| Viatran Model 551 pressure sensors is one of the most rugged transmitters available for the pulp and paper industry. Viatran's flush bonded foil sensor has no oil fill which means... | |
| Viatran Model 553 pressure transmitter is designed for new and retro applications in the pulp and paper industry. The flush mount units are available in a one inch O-ring design... | |
| Viatran Model 554 pressure transmitter is designed for new and retro applications in the pulp and paper industry. The flush mount units are available in a one inch O-ring design... | |
| Viatran Model 709 pressure transmitters are equipped with a Hammer Union fitting for use in oil well cementing, fracturing and acidizing. They have been designed to be accurate yet rugged... | |
| Viatran Model 748 pressure sensor is a rugged pressure transmitter designed for the industrial process environment. With ranges down to 20" WC, the 748 pressure transducer provides accurate, cost-effective and... | |
| Viatran Model 809 pressure transmitters are equipped with a Hammer Union fitting for use in oil well cementing, fracturing and acidizing. They have been designed to be accurate yet rugged... | |
| Viatran Model 848 is a rugged pressure transmitter designed for the industrial process environment. With ranges down to 20" WC, the 848 pressure transmitter provides accurate, cost-effective and reliable measurements... | |
| Viatran Model IDP10 differential pressure transmitter uses silicon sensor technology and microprocessor-based electronics to provide exceptional accuracy and reliability. Modular electronics are NEMA 4X housed with corrosion-resistant epoxy coating. Stainless... | |
| Viatran's 140 pressure transmitter simple design and proven technology makes it a low cost alternative to other less reliable transmitters. The 140 series transducer is designed with the OEM in... | |
| Viatran's 240 pressure transmitter simple design and proven technology makes it a low cost alternative to other less reliable transmitters. The 240 pressure sensor is designed with the OEM in... | |
| Viatran's 243 pressure transmitter simple design and improved technology makes it a low-cost alternative to other less reliable pressure sensors, designed for 100,000 cycles at a minimum. The 243 pressure... | |
| Viatran's 244 sensor is a low range pressure transducer designed for the test market. The 244 features highly accurate pressure measurement in ranges from 5 inches water column to 100... | |
| Viatran's 249 pressure transmitter is designed to measure hydraulic pressure the extreme environments of aerospace, engine test, and fluid power control applications. The 249 pressure sensor withstands cyclic pressure and... | |
| Viatran's 276 pressure sensor is an extremely accurate, small size, low-range differential pressure transmitter. Measuring 3.75" in height and 2.25" in width, this unit is one of the smallest wet/wet... | |
| Viatran's 340 pressure transmitter simple design and proven technology makes it a low cost alternative to other less reliable transmitters. The 340 pressure sensor is designed with the OEM in... | |
| Viatran's 343 pressure transmitter simple design and proven technology make sit a low-cost alternative to other less reliable transmitters, designed for 100,000 cycles at a minimum. The 343 pressure sensor... | |
| Viatran's 344 sensor is a low range pressure transmitter designed for the test market. The 344 features highly accurate pressure measurement in ranges from 5 inches water column to 100... | |
| Viatran's 346 pressure sensor is an electronic pressure transmitter designed to accurately measure barometric pressure to within 0.01 inHgA. The 346 measures pressures over standard ranges of 25 inHgA to... | |
| Viatran's 349 pressure transmitter is designed to measure hydraulic pressure the extreme environments of aerospace, engine test, and fluid power control applications. The 349 pressure sensor withstands cyclic pressure and... | |
| Viatran's 376 pressure transducer is an extremely accurate, small size, low-range differential pressure transmitter. Measuring 3.75" in height and 2.25" in width, this unit is one of the smallest wet/wet... | |
| Viatran's 570 pressure sensor is used in industrial applciations including offshore oil rigs, gas compressors, paint spraying, natural gas pipelines, chemical processing, etc. A better alternative to conventional process transmitters... | |
| Viatran's 572 pressure transmitter is designed specifically for secondary containment applications in oil services applications. A sealed gage or absolute pressure reference is available for medium to very high pressures,... | |
| Viatran's 948 pressure sensor is a smart industrial pressure transmitter designed for applications including oil well production processes, chemical tank level, refineries and chemical processing. The 948 pressure sensor is... | |
| Viatran's Model 245 High Range pressure sensor is among our most accurate pressure transmitters for industrial test and research applications. The 245 measures gage and absolute pressure from 7.5K to... | |
| Viatran's Model 245 pressure sensor is among our most accurate pressure transmitters for industrial test and research applications. The 245 measures gage and absolute pressure from 0-5 PSI to 5000... | |
| Viatran's model 274 pressure sensor is a differential pressure transmitter designed for precise measurement in harsh environments. Its all welded 316 stainless steel construction ensures durability and corrosion resistance. Variable... | |
| Viatran's Model 345 pressure sensor is among our most accurate pressure transmitters for industrial test and research applications. The 245 pressure transmitter measures gage and absolute pressure from 7.5K to... | |
| Viatran's Model 345 pressure sensor is among our most accurate pressure transmitters for industrial test and research applications. The 345 pressure transmitter measures gage and absolute pressure from 0-5 PSI... | |
| Viatran's Model 350 level transmitter with Tri-clamp connections are all welded stainless steel, providing maximum protection against corrosion and high humidity. This product is an excellent choice for use in... | |
| Viatran's Model 351 level transmitter with Tri-clamp connections are all welded stainless steel, providing maximum protection against corrosion and high humidity. This model is an excellent for the sanitary market... | |
| Viatran's model 374 is a differential pressure transmitter designed for precise measurement in harsh environments. Its all welded 316 stainless steel construction ensure durability and corrosion resistance. Variable capacitance technology... | |
| Viatran's model 544 pressure senor is a low pressure, gage transmitter designed for precise measurement in harsh environments. Its all welded 316 SS construction ensures durability and corrosion resistance. Variable... | |
| Viatran's model 574 pressure sensor is a differential pressure transmitter designed for precise measurements in harsh environments. Its all welded 316 stainless steel construction ensure corrosion resistance. Variable capacitance technology... | |
| Viatran's PT130 pressure transmitter is designed to measure hydraulic pressure in extreme environments and corrosive environments. The PT130 pressure sensor withstands cyclic pressure and provides outstanding performance under the severe... | |
| Viatran's PT140 pressure transmitter is designed to measure hydraulic pressure in extreme environments and corrosive media. The PT140 pressure sensor withstands cyclic pressure and provides outstanding performance under the severe... | |
| Viatran's PT150 pressure transmitter is designed to measure hydraulic pressure in extreme environments and corrosive media. The PT150 pressure sensors withstands cyclic pressure and provides outstanding performance under the severe... | |
| Viatran's PT160 pressure transmitter is designed to measure hydraulic pressure in extreme environments and corrosive media. The PT160 pressure sensor withstands cyclic pressure and provides outstanding performance under the severe... | |
| Viatran's PT332 pressure transmitter offers end users a full line of downhold subminiature pressure transducers in pressure ranges from 500 to 25,000 PSI. The subminiature design provides a product that... | |
| Viatran's PT338 pressure temperature transmitter withstands the most extreme operating conditions including temperatures as high at 310°F. Its extremely tight thermal characteristics include temperature effects on zero and span of... | |
| Viatran's PT375 pressure transmitter is designed for applications requiring a zero volume pressure port, fast response time and stringent cleanability standards. In addition, the metal-to-metal high pressure seal offers reliable... | |
| You need a product you can trust. Viatran has been consistently delivering pressure and level solutions for over 40 years. When you come on board with a Viatran unit, you... |