Viatran Pressure Transducer Model 243

Description
Viatran's 243 pressure transmitter simple design and improved technology makes it a low-cost alternative to other less reliable pressure sensors, designed for 100,000 cycles at a minimum. The 243 pressure transducer is designed with the OEM in mind to measure hydraulic pressure in extreme environments and corrosive media. The 243 pressure transmitter withstands cyclic pressure and provides outstanding performance under the severe demands of the industrial market. The small size of the 243 pressure sensor makes it ideal for restricted space applications. The all stainless steel construction ideal for demanding industrial or heavy duty applications. It is sealed with no adjustment controls, providing a pressure transducer that prevents contamination from the environment.
Description
Viatran's 243 pressure transmitter simple design and improved technology makes it a low-cost alternative to other less reliable pressure sensors, designed for 100,000 cycles at a minimum. The 243 pressure transducer is designed with the OEM in mind to measure hydraulic pressure in extreme environments and corrosive media. The 243 pressure transmitter withstands cyclic pressure and provides outstanding performance under the severe demands of the industrial market. The small size of the 243 pressure sensor makes it ideal for restricted space applications. The all stainless steel construction ideal for demanding industrial or heavy duty applications. It is sealed with no adjustment controls, providing a pressure transducer that prevents contamination from the environment.

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducer - Model 243 - Viatran
Wheatfield, NY, USA
Pressure Transducer
Model 243
Pressure Transducer Model 243
Viatran's 243 pressure transmitter simple design and improved technology makes it a low-cost alternative to other less reliable pressure sensors, designed for 100,000 cycles at a minimum. The 243 pressure transducer is designed with the OEM in mind to measure hydraulic pressure in extreme environments and corrosive media. The 243 pressure transmitter withstands cyclic pressure and provides outstanding performance under the severe demands of the industrial market. The small size of the 243 pressure sensor makes it ideal for restricted space applications. The all stainless steel construction ideal for demanding industrial or heavy duty applications. It is sealed with no adjustment controls, providing a pressure transducer that prevents contamination from the environment.

Viatran's 243 pressure transmitter simple design and improved technology makes it a low-cost alternative to other less reliable pressure sensors, designed for 100,000 cycles at a minimum. The 243 pressure transducer is designed with the OEM in mind to measure hydraulic pressure in extreme environments and corrosive media. The 243 pressure transmitter withstands cyclic pressure and provides outstanding performance under the severe demands of the industrial market.

The small size of the 243 pressure sensor makes it ideal for restricted space applications. The all stainless steel construction ideal for demanding industrial or heavy duty applications. It is sealed with no adjustment controls, providing a pressure transducer that prevents contamination from the environment.

Supplier's Site

Technical Specifications

  Viatran
Product Category Pressure Sensors
Product Number Model 243
Product Name Pressure Transducer
Device Category Sensor
Sensor Technology Mechanical Deflection; Diaphragm
Measurement Type Absolute
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - 39-2SMPB-02ETR-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Features Temperature Compensated
View Details
Pressure Sensors - Series 40 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensor Intelligent Pressure Switch - X-100SX - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Current; 4-20mA 2-wire
View Details
Pressure sensors & Load sensors - Pressure measuring cells - PSD18-210-O - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Signal Output Unamplified
View Details