Viatran Pressure Transducer Model 240

Description
Viatran's 240 pressure transmitter simple design and proven technology makes it a low cost alternative to other less reliable transmitters. The 240 pressure sensor is designed with the OEM in mind to measure hydraulic pressure in extreme environments and corrosive media. The 240 pressure sensor withstands cyclic pressure and provides outstanding performance under the severe demands of the industrial market. The small size of the 240 pressure trasnmiter makes it ideal for restricted space applications. The all stainless steel construction is ideal for demanding industrial or heavy duty applications. It is sealed with no adjustment controls, providing a pressure transducer that prevents contamination from the environment.
Description
Viatran's 240 pressure transmitter simple design and proven technology makes it a low cost alternative to other less reliable transmitters. The 240 pressure sensor is designed with the OEM in mind to measure hydraulic pressure in extreme environments and corrosive media. The 240 pressure sensor withstands cyclic pressure and provides outstanding performance under the severe demands of the industrial market. The small size of the 240 pressure trasnmiter makes it ideal for restricted space applications. The all stainless steel construction is ideal for demanding industrial or heavy duty applications. It is sealed with no adjustment controls, providing a pressure transducer that prevents contamination from the environment.

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducer - Model 240 - Viatran
Wheatfield, NY, USA
Pressure Transducer
Model 240
Pressure Transducer Model 240
Viatran's 240 pressure transmitter simple design and proven technology makes it a low cost alternative to other less reliable transmitters. The 240 pressure sensor is designed with the OEM in mind to measure hydraulic pressure in extreme environments and corrosive media. The 240 pressure sensor withstands cyclic pressure and provides outstanding performance under the severe demands of the industrial market. The small size of the 240 pressure trasnmiter makes it ideal for restricted space applications. The all stainless steel construction is ideal for demanding industrial or heavy duty applications. It is sealed with no adjustment controls, providing a pressure transducer that prevents contamination from the environment.

Viatran's 240 pressure transmitter simple design and proven technology makes it a low cost alternative to other less reliable transmitters. The 240 pressure sensor is designed with the OEM in mind to measure hydraulic pressure in extreme environments and corrosive media. The 240 pressure sensor withstands cyclic pressure and provides outstanding performance under the severe demands of the industrial market.

The small size of the 240 pressure trasnmiter makes it ideal for restricted space applications. The all stainless steel construction is ideal for demanding industrial or heavy duty applications. It is sealed with no adjustment controls, providing a pressure transducer that prevents contamination from the environment.

Supplier's Site

Technical Specifications

  Viatran
Product Category Pressure Sensors
Product Number Model 240
Product Name Pressure Transducer
Device Category Sensor; Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute; Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Hazardous Location Switch - 12 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Belleville Actuated
Measurement Type Differential
View Details
Pressure Sensors, Transducers - Industrial - 1882-6039394-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
Pressure Transducers - 11025773-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1500 psi (1056 m H2O)
View Details
Pressure Sensors - 2726956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Media Gas; Air
View Details