Viatran Pressure Transmitter Model 140

Description
Viatran's 140 pressure transmitter simple design and proven technology makes it a low cost alternative to other less reliable transmitters. The 140 series transducer is designed with the OEM in mind to measure hydraulic pressure in extreme environments and corrosive media. The 140 series sensor withstands cyclic pressure and provides outstanding performance under the severe demands of the industrial market. The small size of the 140 pressure transmitter makes it ideal for restricted space applications. The all stainless steel construction is ideal for demanding industrial or heavy duty applications. It is sealed with no adjustment controls, providing a transducer that prevents contamination from the environment.
Description
Viatran's 140 pressure transmitter simple design and proven technology makes it a low cost alternative to other less reliable transmitters. The 140 series transducer is designed with the OEM in mind to measure hydraulic pressure in extreme environments and corrosive media. The 140 series sensor withstands cyclic pressure and provides outstanding performance under the severe demands of the industrial market. The small size of the 140 pressure transmitter makes it ideal for restricted space applications. The all stainless steel construction is ideal for demanding industrial or heavy duty applications. It is sealed with no adjustment controls, providing a transducer that prevents contamination from the environment.

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter - Model 140 - Viatran
Wheatfield, NY, USA
Pressure Transmitter
Model 140
Pressure Transmitter Model 140
Viatran's 140 pressure transmitter simple design and proven technology makes it a low cost alternative to other less reliable transmitters. The 140 series transducer is designed with the OEM in mind to measure hydraulic pressure in extreme environments and corrosive media. The 140 series sensor withstands cyclic pressure and provides outstanding performance under the severe demands of the industrial market. The small size of the 140 pressure transmitter makes it ideal for restricted space applications. The all stainless steel construction is ideal for demanding industrial or heavy duty applications. It is sealed with no adjustment controls, providing a transducer that prevents contamination from the environment.

Viatran's 140 pressure transmitter simple design and proven technology makes it a low cost alternative to other less reliable transmitters. The 140 series transducer is designed with the OEM in mind to measure hydraulic pressure in extreme environments and corrosive media. The 140 series sensor withstands cyclic pressure and provides outstanding performance under the severe demands of the industrial market.

The small size of the 140 pressure transmitter makes it ideal for restricted space applications. The all stainless steel construction is ideal for demanding industrial or heavy duty applications. It is sealed with no adjustment controls, providing a transducer that prevents contamination from the environment.

Supplier's Site

Technical Specifications

  Viatran
Product Category Pressure Sensors
Product Number Model 140
Product Name Pressure Transmitter
Device Category Sensor; Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute; Gauge
Media Liquid; Hydraulic Fluid
Unlock Full Specs
to access all available technical data

Similar Products

E8Y-L Pressure Display - E8Y-L5C-R - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers
Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
View Details
Pressure sensors & Load sensors - Pressure sensors - FTN - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Unamplified
View Details