Viatran Pressure Transmitter Model 572

Description
Viatran's 572 pressure transmitter is designed specifically for secondary containment applications in oil services applications. A sealed gage or absolute pressure reference is available for medium to very high pressures, with a containment pressure of 40,000 PSI. The model 572 pressure transducer withstands harsh atmospheres and is built to be submersed in up to 100 feet of water. The 572 pressure transmitter can be supplied with FM approves for explosionproof, intrinsic safety or non-incendive. The 572 pressure sensor can also be supplied with ATEX intrinsic safety or flameproof or CSA intrinsic safety or explosionproof approvals. The standard 572 pressure transmitter has an all welded construction that features 1/4-18 NPT thread for installation in low pressure applications and the F-250-C autoclave fitting for the high pressure applications. Optional pressure fittings and electrical terminations are available.
Description
Viatran's 572 pressure transmitter is designed specifically for secondary containment applications in oil services applications. A sealed gage or absolute pressure reference is available for medium to very high pressures, with a containment pressure of 40,000 PSI. The model 572 pressure transducer withstands harsh atmospheres and is built to be submersed in up to 100 feet of water. The 572 pressure transmitter can be supplied with FM approves for explosionproof, intrinsic safety or non-incendive. The 572 pressure sensor can also be supplied with ATEX intrinsic safety or flameproof or CSA intrinsic safety or explosionproof approvals. The standard 572 pressure transmitter has an all welded construction that features 1/4-18 NPT thread for installation in low pressure applications and the F-250-C autoclave fitting for the high pressure applications. Optional pressure fittings and electrical terminations are available.

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter - Model 572 - Viatran
Wheatfield, NY, USA
Pressure Transmitter
Model 572
Pressure Transmitter Model 572
Viatran's 572 pressure transmitter is designed specifically for secondary containment applications in oil services applications. A sealed gage or absolute pressure reference is available for medium to very high pressures, with a containment pressure of 40,000 PSI. The model 572 pressure transducer withstands harsh atmospheres and is built to be submersed in up to 100 feet of water. The 572 pressure transmitter can be supplied with FM approves for explosionproof, intrinsic safety or non-incendive. The 572 pressure sensor can also be supplied with ATEX intrinsic safety or flameproof or CSA intrinsic safety or explosionproof approvals. The standard 572 pressure transmitter has an all welded construction that features 1/4-18 NPT thread for installation in low pressure applications and the F-250-C autoclave fitting for the high pressure applications. Optional pressure fittings and electrical terminations are available.

Viatran's 572 pressure transmitter is designed specifically for secondary containment applications in oil services applications.

A sealed gage or absolute pressure reference is available for medium to very high pressures, with a containment pressure of 40,000 PSI. The model 572 pressure transducer withstands harsh atmospheres and is built to be submersed in up to 100 feet of water.

The 572 pressure transmitter can be supplied with FM approves for explosionproof, intrinsic safety or non-incendive. The 572 pressure sensor can also be supplied with ATEX intrinsic safety or flameproof or CSA intrinsic safety or explosionproof approvals.

The standard 572 pressure transmitter has an all welded construction that features 1/4-18 NPT thread for installation in low pressure applications and the F-250-C autoclave fitting for the high pressure applications. Optional pressure fittings and electrical terminations are available.

Supplier's Site

Technical Specifications

  Viatran
Product Category Pressure Sensors
Product Number Model 572
Product Name Pressure Transmitter
Device Category Sensor
Sensor Technology Mechanical Deflection; Diaphragm
Measurement Type Absolute; Gauge
Media Liquid; Gas
Signal Output Analog Current
Unlock Full Specs
to access all available technical data

Similar Products

Hermetically Sealed Vacuum Switch - 117 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
View Details
Pressure Sensors - 647945 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Signal Output Switch; PNP/NPN
View Details
Pressure Transducers - 10206808-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Pressure Sensors - 1755000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Signal Output Analog Voltage; Analogue
View Details