Viatran Pressure Transducer Model 244

Description
Viatran's 244 sensor is a low range pressure transducer designed for the test market. The 244 features highly accurate pressure measurement in ranges from 5 inches water column to 100 PSI. The unique variable capacitance technology allows for extreme over-pressure protection up to 500 PSI. All wetted surfaces of the 244 pressure transmitter are constructed from 316 stainless steel, making them ideal for wet/wet applications. In environmental test chambers, these surfaces withstand media contaminants such as water vapor, oil, exhaust or mists. Atmospheric reference is specially constructed to withstand the ingress of moisture, ensuring an accurate pressure measurement.
Description
Viatran's 244 sensor is a low range pressure transducer designed for the test market. The 244 features highly accurate pressure measurement in ranges from 5 inches water column to 100 PSI. The unique variable capacitance technology allows for extreme over-pressure protection up to 500 PSI. All wetted surfaces of the 244 pressure transmitter are constructed from 316 stainless steel, making them ideal for wet/wet applications. In environmental test chambers, these surfaces withstand media contaminants such as water vapor, oil, exhaust or mists. Atmospheric reference is specially constructed to withstand the ingress of moisture, ensuring an accurate pressure measurement.

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducer - Model 244 - Viatran
Wheatfield, NY, USA
Pressure Transducer
Model 244
Pressure Transducer Model 244
Viatran's 244 sensor is a low range pressure transducer designed for the test market. The 244 features highly accurate pressure measurement in ranges from 5 inches water column to 100 PSI. The unique variable capacitance technology allows for extreme over-pressure protection up to 500 PSI. All wetted surfaces of the 244 pressure transmitter are constructed from 316 stainless steel, making them ideal for wet/wet applications. In environmental test chambers, these surfaces withstand media contaminants such as water vapor, oil, exhaust or mists. Atmospheric reference is specially constructed to withstand the ingress of moisture, ensuring an accurate pressure measurement.

Viatran's 244 sensor is a low range pressure transducer designed for the test market. The 244 features highly accurate pressure measurement in ranges from 5 inches water column to 100 PSI. The unique variable capacitance technology allows for extreme over-pressure protection up to 500 PSI.

All wetted surfaces of the 244 pressure transmitter are constructed from 316 stainless steel, making them ideal for wet/wet applications. In environmental test chambers, these surfaces withstand media contaminants such as water vapor, oil, exhaust or mists. Atmospheric reference is specially constructed to withstand the ingress of moisture, ensuring an accurate pressure measurement.

Supplier's Site

Technical Specifications

  Viatran
Product Category Pressure Sensors
Product Number Model 244
Product Name Pressure Transducer
Device Category Sensor
Sensor Technology Variable Capacitance
Measurement Type Absolute; Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Hazardous Location Switch - 12 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Belleville Actuated
Measurement Type Differential
View Details
Pressure Sensors, Transducers - Industrial - 1882-6073759-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Compound
Signal Output Analog Voltage; Analog Current
View Details
Pressure Transducers - 10219003-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Pressure Sensors - 309753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output 0 to 10 V dc
View Details