Viatran Pressure Transmitter Model 574

Description
Viatran's model 574 pressure sensor is a differential pressure transmitter designed for precise measurements in harsh environments. Its all welded 316 stainless steel construction ensure corrosion resistance. Variable capacitance technology allows 0.15% linearity and over pressure protection to 3000 PSI. The 574 pressure transmitter provides a 4-20 mA output signal measuring pressures from 5 inches water column to 100 PSI. The units small size and light weight make it ideal where there is limited panel space. External zero, span and calibration controls are hermetically sealed, yet are easily adjusted with Viatran's magnetically coupled drive system.
Description
Viatran's model 574 pressure sensor is a differential pressure transmitter designed for precise measurements in harsh environments. Its all welded 316 stainless steel construction ensure corrosion resistance. Variable capacitance technology allows 0.15% linearity and over pressure protection to 3000 PSI. The 574 pressure transmitter provides a 4-20 mA output signal measuring pressures from 5 inches water column to 100 PSI. The units small size and light weight make it ideal where there is limited panel space. External zero, span and calibration controls are hermetically sealed, yet are easily adjusted with Viatran's magnetically coupled drive system.

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter - Model 574 - Viatran
Wheatfield, NY, USA
Pressure Transmitter
Model 574
Pressure Transmitter Model 574
Viatran's model 574 pressure sensor is a differential pressure transmitter designed for precise measurements in harsh environments. Its all welded 316 stainless steel construction ensure corrosion resistance. Variable capacitance technology allows 0.15% linearity and over pressure protection to 3000 PSI. The 574 pressure transmitter provides a 4-20 mA output signal measuring pressures from 5 inches water column to 100 PSI. The units small size and light weight make it ideal where there is limited panel space. External zero, span and calibration controls are hermetically sealed, yet are easily adjusted with Viatran's magnetically coupled drive system.

Viatran's model 574 pressure sensor is a differential pressure transmitter designed for precise measurements in harsh environments. Its all welded 316 stainless steel construction ensure corrosion resistance. Variable capacitance technology allows 0.15% linearity and over pressure protection to 3000 PSI.

The 574 pressure transmitter provides a 4-20 mA output signal measuring pressures from 5 inches water column to 100 PSI. The units small size and light weight make it ideal where there is limited panel space.

External zero, span and calibration controls are hermetically sealed, yet are easily adjusted with Viatran's magnetically coupled drive system.

Supplier's Site

Technical Specifications

  Viatran
Product Category Pressure Sensors
Product Number Model 574
Product Name Pressure Transmitter
Device Category Sensor
Sensor Technology Variable Capacitance
Measurement Type Absolute; Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - 39-D6F-PH5050AMD4-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Differential
Features Temperature Compensated
View Details
3 suppliers
Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensor/Pressure Transmitter Samitary Type - X-100K - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
View Details
Pressure sensors & Load sensors - Pressure sensors - XFGN-6 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Analog Voltage; Analogue
View Details