Viatran Pressure Transmitter Model 343

Description
Viatran's 343 pressure transmitter simple design and proven technology make sit a low-cost alternative to other less reliable transmitters, designed for 100,000 cycles at a minimum. The 343 pressure sensor is designed with the OEM in mind to measure hydraulic pressure in extreme environments and corrosive media. The 343 pressure transmitter withstands cyclic pressure and provides outstanding performance under the severe demands of the industrial market. The small size of the 343 pressure transducer makes it ideal for restricted space applications. The all stainless steel construction is ideal for demanding industrial or heavy duty applications. It is sealed with no adjustment controls, providing a transducer that prevents contamination from the environment.
Description
Viatran's 343 pressure transmitter simple design and proven technology make sit a low-cost alternative to other less reliable transmitters, designed for 100,000 cycles at a minimum. The 343 pressure sensor is designed with the OEM in mind to measure hydraulic pressure in extreme environments and corrosive media. The 343 pressure transmitter withstands cyclic pressure and provides outstanding performance under the severe demands of the industrial market. The small size of the 343 pressure transducer makes it ideal for restricted space applications. The all stainless steel construction is ideal for demanding industrial or heavy duty applications. It is sealed with no adjustment controls, providing a transducer that prevents contamination from the environment.

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter - Model 343 - Viatran
Wheatfield, NY, USA
Pressure Transmitter
Model 343
Pressure Transmitter Model 343
Viatran's 343 pressure transmitter simple design and proven technology make sit a low-cost alternative to other less reliable transmitters, designed for 100,000 cycles at a minimum. The 343 pressure sensor is designed with the OEM in mind to measure hydraulic pressure in extreme environments and corrosive media. The 343 pressure transmitter withstands cyclic pressure and provides outstanding performance under the severe demands of the industrial market. The small size of the 343 pressure transducer makes it ideal for restricted space applications. The all stainless steel construction is ideal for demanding industrial or heavy duty applications. It is sealed with no adjustment controls, providing a transducer that prevents contamination from the environment.

Viatran's 343 pressure transmitter simple design and proven technology make sit a low-cost alternative to other less reliable transmitters, designed for 100,000 cycles at a minimum. The 343 pressure sensor is designed with the OEM in mind to measure hydraulic pressure in extreme environments and corrosive media. The 343 pressure transmitter withstands cyclic pressure and provides outstanding performance under the severe demands of the industrial market.

The small size of the 343 pressure transducer makes it ideal for restricted space applications. The all stainless steel construction is ideal for demanding industrial or heavy duty applications. It is sealed with no adjustment controls, providing a transducer that prevents contamination from the environment.

Supplier's Site

Technical Specifications

  Viatran
Product Category Pressure Sensors
Product Number Model 343
Product Name Pressure Transmitter
Device Category Sensor; Sensor or Transducer
Sensor Technology Mechanical Deflection; Diaphragm
Measurement Type Absolute
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

E8Y-L Pressure Display - E8Y-L2C-R - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers
Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensor Intelligent Pressure Switch - X-100SX - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Current; 4-20mA 2-wire
View Details
Pressure sensors & Load sensors - Pressure sensors - 17 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Signal Output Unamplified
View Details