Viatran Pressure Transmitter Model 571

Description
Viatran's 570 pressure sensor is used in industrial applciations including offshore oil rigs, gas compressors, paint spraying, natural gas pipelines, chemical processing, etc. A better alternative to conventional process transmitters in a reliable, cost-effective design. The 570 pressure transducer will withstand harsh environments. With a diameter of 1.5 inches, the 570 pressure transmitters are idea for limited space applications. The light weight enables direct mounting on process piping. The 570 pressure transmitter can be supplied with FM approvals for explosion proof, intrinsic safety or non-incendive. The 570 pressure transducer can also be supplied with ATEX intrinsic safety or flameproof or CSA intrinsic safety or explosionproof approvals. The standard 570 pressure sensor is an all welded stainless steel construction that features a 1/4-18 NPT female thread for installation in low pressure applications and the F-250-C autoclave fitting for the high pressure applications. Optional pressure fittings and electrical terminations are available.
Description
Viatran's 570 pressure sensor is used in industrial applciations including offshore oil rigs, gas compressors, paint spraying, natural gas pipelines, chemical processing, etc. A better alternative to conventional process transmitters in a reliable, cost-effective design. The 570 pressure transducer will withstand harsh environments. With a diameter of 1.5 inches, the 570 pressure transmitters are idea for limited space applications. The light weight enables direct mounting on process piping. The 570 pressure transmitter can be supplied with FM approvals for explosion proof, intrinsic safety or non-incendive. The 570 pressure transducer can also be supplied with ATEX intrinsic safety or flameproof or CSA intrinsic safety or explosionproof approvals. The standard 570 pressure sensor is an all welded stainless steel construction that features a 1/4-18 NPT female thread for installation in low pressure applications and the F-250-C autoclave fitting for the high pressure applications. Optional pressure fittings and electrical terminations are available.

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter - Model 571 - Viatran
Wheatfield, NY, USA
Pressure Transmitter
Model 571
Pressure Transmitter Model 571
Viatran's 570 pressure sensor is used in industrial applciations including offshore oil rigs, gas compressors, paint spraying, natural gas pipelines, chemical processing, etc. A better alternative to conventional process transmitters in a reliable, cost-effective design. The 570 pressure transducer will withstand harsh environments. With a diameter of 1.5 inches, the 570 pressure transmitters are idea for limited space applications. The light weight enables direct mounting on process piping. The 570 pressure transmitter can be supplied with FM approvals for explosion proof, intrinsic safety or non-incendive. The 570 pressure transducer can also be supplied with ATEX intrinsic safety or flameproof or CSA intrinsic safety or explosionproof approvals. The standard 570 pressure sensor is an all welded stainless steel construction that features a 1/4-18 NPT female thread for installation in low pressure applications and the F-250-C autoclave fitting for the high pressure applications. Optional pressure fittings and electrical terminations are available.

Viatran's 570 pressure sensor is used in industrial applciations including offshore oil rigs, gas compressors, paint spraying, natural gas pipelines, chemical processing, etc.

A better alternative to conventional process transmitters in a reliable, cost-effective design. The 570 pressure transducer will withstand harsh environments. With a diameter of 1.5 inches, the 570 pressure transmitters are idea for limited space applications. The light weight enables direct mounting on process piping.

The 570 pressure transmitter can be supplied with FM approvals for explosion proof, intrinsic safety or non-incendive. The 570 pressure transducer can also be supplied with ATEX intrinsic safety or flameproof or CSA intrinsic safety or explosionproof approvals.

The standard 570 pressure sensor is an all welded stainless steel construction that features a 1/4-18 NPT female thread for installation in low pressure applications and the F-250-C autoclave fitting for the high pressure applications. Optional pressure fittings and electrical terminations are available.

Supplier's Site

Technical Specifications

  Viatran
Product Category Pressure Sensors
Product Number Model 571
Product Name Pressure Transmitter
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Absolute; Gauge
Media Liquid; Gas
Signal Output Analog Current
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 40 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensors, Transducers - Industrial - IPSU-G6000-5-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
Pressure Sensor/Pressure Transmitter Samitary Type - X-100K - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
View Details
Pressure transmitter - PT5400 - ifm efector inc.
Specs
Signal Output Analog Voltage; Analog Current; analog signal
Pressure Measurement Gauge; Vacuum
Media Liquid; Gas
View Details
3 suppliers