Viatran Pressure Transducer Model 274

Description
Viatran's model 274 pressure sensor is a differential pressure transmitter designed for precise measurement in harsh environments. Its all welded 316 stainless steel construction ensures durability and corrosion resistance. Variable capacitance technology allows 0.15% linearity and over pressure protection to 1,000 PSI. The 274 pressure transmitter provides a 0-4 Vdc output signal measuring pressures from 5 inches water column to 100 PSID. The unit's small size and light weight make it ideal where there is limited panel space. External zero and span adjustments and the internal calibration shunt circuit make it easy to calibrate.
Description
Viatran's model 274 pressure sensor is a differential pressure transmitter designed for precise measurement in harsh environments. Its all welded 316 stainless steel construction ensures durability and corrosion resistance. Variable capacitance technology allows 0.15% linearity and over pressure protection to 1,000 PSI. The 274 pressure transmitter provides a 0-4 Vdc output signal measuring pressures from 5 inches water column to 100 PSID. The unit's small size and light weight make it ideal where there is limited panel space. External zero and span adjustments and the internal calibration shunt circuit make it easy to calibrate.

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducer - Model 274 - Viatran
Wheatfield, NY, USA
Pressure Transducer
Model 274
Pressure Transducer Model 274
Viatran's model 274 pressure sensor is a differential pressure transmitter designed for precise measurement in harsh environments. Its all welded 316 stainless steel construction ensures durability and corrosion resistance. Variable capacitance technology allows 0.15% linearity and over pressure protection to 1,000 PSI. The 274 pressure transmitter provides a 0-4 Vdc output signal measuring pressures from 5 inches water column to 100 PSID. The unit's small size and light weight make it ideal where there is limited panel space. External zero and span adjustments and the internal calibration shunt circuit make it easy to calibrate.

Viatran's model 274 pressure sensor is a differential pressure transmitter designed for precise measurement in harsh environments. Its all welded 316 stainless steel construction ensures durability and corrosion resistance. Variable capacitance technology allows 0.15% linearity and over pressure protection to 1,000 PSI.

The 274 pressure transmitter provides a 0-4 Vdc output signal measuring pressures from 5 inches water column to 100 PSID. The unit's small size and light weight make it ideal where there is limited panel space.

External zero and span adjustments and the internal calibration shunt circuit make it easy to calibrate.

Supplier's Site

Technical Specifications

  Viatran
Product Category Pressure Sensors
Product Number Model 274
Product Name Pressure Transducer
Device Category Sensor
Sensor Technology Variable Capacitance
Measurement Type Absolute; Differential; Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - 39-D6F-PH0505AMD4-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Differential
Features Temperature Compensated
View Details
3 suppliers
Pressure Sensors - Series 48 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Battery Digital Display Pressure Gauge - X-100KS Series - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Display Type -1999~9999 Four and a half LCD display
View Details
Pressure sensors & Load sensors - Pressure measuring cells - PKD15-516 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Gauge, Absolute
Signal Output Unamplified
View Details