Viatran Pressure Transmitter Model 948

Description
Viatran's 948 pressure sensor is a smart industrial pressure transmitter designed for applications including oil well production processes, chemical tank level, refineries and chemical processing. The 948 pressure sensor is a rugged pressure transmitter for the industrial process environment. With rangeability down to 10 inches water column, the 948 pressure transmitter provides accurate, cost effective and reliable measurements. The 948 pressure transmitter can be supplied with FM approvals for explosionproof, intrinsic safety or non-incendive. It can also be supplied with ATEX intrinsic safety or flameproof or CSA intrinsic safety or non-incendive approvals. The standard 948 pressure transmitter is an all welded stainless steel construction that features 1/4-18 NPT female thread for installation. Optional pressure fittings and electrical terminations are available.
Description
Viatran's 948 pressure sensor is a smart industrial pressure transmitter designed for applications including oil well production processes, chemical tank level, refineries and chemical processing. The 948 pressure sensor is a rugged pressure transmitter for the industrial process environment. With rangeability down to 10 inches water column, the 948 pressure transmitter provides accurate, cost effective and reliable measurements. The 948 pressure transmitter can be supplied with FM approvals for explosionproof, intrinsic safety or non-incendive. It can also be supplied with ATEX intrinsic safety or flameproof or CSA intrinsic safety or non-incendive approvals. The standard 948 pressure transmitter is an all welded stainless steel construction that features 1/4-18 NPT female thread for installation. Optional pressure fittings and electrical terminations are available.

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter - Model 948 - Viatran
Wheatfield, NY, USA
Pressure Transmitter
Model 948
Pressure Transmitter Model 948
Viatran's 948 pressure sensor is a smart industrial pressure transmitter designed for applications including oil well production processes, chemical tank level, refineries and chemical processing. The 948 pressure sensor is a rugged pressure transmitter for the industrial process environment. With rangeability down to 10 inches water column, the 948 pressure transmitter provides accurate, cost effective and reliable measurements. The 948 pressure transmitter can be supplied with FM approvals for explosionproof, intrinsic safety or non-incendive. It can also be supplied with ATEX intrinsic safety or flameproof or CSA intrinsic safety or non-incendive approvals. The standard 948 pressure transmitter is an all welded stainless steel construction that features 1/4-18 NPT female thread for installation. Optional pressure fittings and electrical terminations are available.

Viatran's 948 pressure sensor is a smart industrial pressure transmitter designed for applications including oil well production processes, chemical tank level, refineries and chemical processing.

The 948 pressure sensor is a rugged pressure transmitter for the industrial process environment. With rangeability down to 10 inches water column, the 948 pressure transmitter provides accurate, cost effective and reliable measurements.

The 948 pressure transmitter can be supplied with FM approvals for explosionproof, intrinsic safety or non-incendive. It can also be supplied with ATEX intrinsic safety or flameproof or CSA intrinsic safety or non-incendive approvals.

The standard 948 pressure transmitter is an all welded stainless steel construction that features 1/4-18 NPT female thread for installation. Optional pressure fittings and electrical terminations are available.

Supplier's Site

Technical Specifications

  Viatran
Product Category Pressure Sensors
Product Number Model 948
Product Name Pressure Transmitter
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Absolute
Media Liquid; Gas
Signal Output Analog Current
Unlock Full Specs
to access all available technical data

Similar Products

E8Y-L Pressure Display - E8Y-L2C - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers
Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
View Details
Pressure sensors & Load sensors - Pressure sensors - MS5611 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Absolute
Signal Output Digital
View Details