Viatran Datasheets for Level Transmitters
Level transmitters or level transducers are used to measure the level of a liquid or bulk solid material (as well as slurries) within a specified space. For each measurement, they provide an electrical output that is proportional to the input level.
Level Transmitters: Learn more
| Product Name | Notes |
|---|---|
| In food and dairy, pressure and level measurement applications, it's critical that the device adhere to the latest 3A standards for sanitary instrumentation. With the Model 363 pressure and level... | |
| The model 359 tank level transmitter has been designed to dramatically improve CIP/SIP recovery time. Using hydrostatic pressure to determine liquid level, the 359 ensures accurate and reliable measurement in... | |
| The Model 360 tank level transmitter has been designed to dramatically improve CIP/SIP recovery time. Using hydrostatic pressure to determine liquid level, the 360 ensures accurate and reliable measurement in... | |
| The Model WW517 is a 316L liquid level transmitter with a 3" diameter opened faced Teflon coated sensor for waste water applications. | |
| Viatran's Model 350 level transmitter with Tri-clamp connections are all welded stainless steel, providing maximum protection against corrosion and high humidity. This product is an excellent choice for use in... | |
| Viatran's Model 351 level transmitter with Tri-clamp connections are all welded stainless steel, providing maximum protection against corrosion and high humidity. This model is an excellent for the sanitary market... | |
| You need a product you can trust. Viatran has been consistently delivering pressure and level solutions for over 40 years. When you come on board with a Viatran unit, you... |