Viatran Pressure Transmitter Model 344

Description
Viatran's 344 sensor is a low range pressure transmitter designed for the test market. The 344 features highly accurate pressure measurement in ranges from 5 inches water column to 100 PSI. The unique variable capacitance technology allows for extreme overpressure protection up to 500 PSI. All wetted surfaces of the 344 pressure transmitter are constructed from 316 stainless steel, making them ideal for wet/wet applications. In environmental test chambers, these surfaces withstand media contaminants such as water vapor, oil, exhaust or mists. Atmospheric reference is specially constructed to withstand the ingress of moisture, ensuring an accurate pressure measurement.
Description
Viatran's 344 sensor is a low range pressure transmitter designed for the test market. The 344 features highly accurate pressure measurement in ranges from 5 inches water column to 100 PSI. The unique variable capacitance technology allows for extreme overpressure protection up to 500 PSI. All wetted surfaces of the 344 pressure transmitter are constructed from 316 stainless steel, making them ideal for wet/wet applications. In environmental test chambers, these surfaces withstand media contaminants such as water vapor, oil, exhaust or mists. Atmospheric reference is specially constructed to withstand the ingress of moisture, ensuring an accurate pressure measurement.

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter - Model 344 - Viatran
Wheatfield, NY, USA
Pressure Transmitter
Model 344
Pressure Transmitter Model 344
Viatran's 344 sensor is a low range pressure transmitter designed for the test market. The 344 features highly accurate pressure measurement in ranges from 5 inches water column to 100 PSI. The unique variable capacitance technology allows for extreme overpressure protection up to 500 PSI. All wetted surfaces of the 344 pressure transmitter are constructed from 316 stainless steel, making them ideal for wet/wet applications. In environmental test chambers, these surfaces withstand media contaminants such as water vapor, oil, exhaust or mists. Atmospheric reference is specially constructed to withstand the ingress of moisture, ensuring an accurate pressure measurement.

Viatran's 344 sensor is a low range pressure transmitter designed for the test market. The 344 features highly accurate pressure measurement in ranges from 5 inches water column to 100 PSI. The unique variable capacitance technology allows for extreme overpressure protection up to 500 PSI.

All wetted surfaces of the 344 pressure transmitter are constructed from 316 stainless steel, making them ideal for wet/wet applications. In environmental test chambers, these surfaces withstand media contaminants such as water vapor, oil, exhaust or mists. Atmospheric reference is specially constructed to withstand the ingress of moisture, ensuring an accurate pressure measurement.

Supplier's Site

Technical Specifications

  Viatran
Product Category Pressure Sensors
Product Number Model 344
Product Name Pressure Transmitter
Device Category Sensor; Sensor or Transducer
Sensor Technology Variable Capacitance
Measurement Type Absolute; Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 42/742 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensors, Transducers - Industrial - 725-1586-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
3 suppliers
Pressure Sensor Intelligent Pressure Switch - X-100SX - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Current; 4-20mA 2-wire
View Details
Pressure transmitter - PU5402 - ifm efector inc.
Specs
Signal Output Analog Voltage; Analog Current; analog signal
Pressure Measurement Gauge; Vacuum
Media Liquid; Gas
View Details
3 suppliers