Servo Systems, Inc. MDI-17

Description
NEMA 17 1.8° high torque motor combined with an intelligent motion controller. Includes four +5 to +24 volt general purpose I/O lines, one 10 bit analog input, 0 to 5 MHz step clock rate, microstep resolution up to 51,200 steps per revolution. Communicates via RS-485. Operating voltage ranges from +12 to +48 VDC. Options include 32, 60 or 75 oz-in Stack Size; Control Knob; Encoder; Linear Actuator
Description
NEMA 17 1.8° high torque motor combined with an intelligent motion controller. Includes four +5 to +24 volt general purpose I/O lines, one 10 bit analog input, 0 to 5 MHz step clock rate, microstep resolution up to 51,200 steps per revolution. Communicates via RS-485. Operating voltage ranges from +12 to +48 VDC. Options include 32, 60 or 75 oz-in Stack Size; Control Knob; Encoder; Linear Actuator

Suppliers

Company
Product
Description
Supplier Links
North Olmsted, OH, USA
NEMA 17 1.8° high torque motor combined with an intelligent motion controller. Includes four +5 to +24 volt general purpose I/O lines, one 10 bit analog input, 0 to 5 MHz step clock rate, microstep resolution up to 51,200 steps per revolution. Communicates via RS-485. Operating voltage ranges from +12 to +48 VDC. Options include 32, 60 or 75 oz-in Stack Size; Control Knob; Encoder; Linear Actuator

NEMA 17 1.8° high torque motor combined with an intelligent motion controller. Includes four +5 to +24 volt general purpose I/O lines, one 10 bit analog input, 0 to 5 MHz step clock rate, microstep resolution up to 51,200 steps per revolution. Communicates via RS-485. Operating voltage ranges from +12 to +48 VDC. Options include 32, 60 or 75 oz-in Stack Size; Control Knob; Encoder; Linear Actuator

Supplier's Site

Technical Specifications

  Servo Systems, Inc.
Product Category DC Motors
Product Number MDI-17
Feedback Integral Encoder
Unlock Full Specs
to access all available technical data

Similar Products

DC-Micromotors Series 1624 ... S Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.22 in-oz/amp (8.64 mN-m/amp)
Rotor Inertia 8.35E-6 oz-in-sec² (5.90E-5 kg-cm²)
View Details
33A-WX Series Parallel Shaft DC Gearmotor - 1056 - Bodine Electric Company
Specs
Continuous Current 1.3 to 1.7 amps
Continuous Torque 51.0 to 67.0 In-lbs (58.81 to 77.26 kg-cm)
Gearbox Ratio 13.8 : 1
View Details
Brushless DC Motor/Inner Rotor, Slotless - B2040N2B - Constar Motion Co., Ltd
Specs
Commutation Brushless
DC Construction Coreless / Slotless
Standard DC Voltage 12V
View Details
Torque Motor - TMB+ Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 191.2 to 197345.1 In-lbs (220 to 227551 kg-cm)
Shaft Speed 143 to 4590 rpm
View Details