Servo Systems, Inc. MDO-34

Description
NEMA 34 1.8° high torque motor combined with a digital oscillator providing an output frequency up to 100khz + bi- or unidirectional operation. Speed can be adjusted by 15 - 25kHz PWM, 4 - 20mA or 0 to 5 volts. Operating voltage ranges from +24 to +75 VDC. Options include 381, 575 or 1061 oz-in Stack Size; Control Knob; Encoder
Description
NEMA 34 1.8° high torque motor combined with a digital oscillator providing an output frequency up to 100khz + bi- or unidirectional operation. Speed can be adjusted by 15 - 25kHz PWM, 4 - 20mA or 0 to 5 volts. Operating voltage ranges from +24 to +75 VDC. Options include 381, 575 or 1061 oz-in Stack Size; Control Knob; Encoder

Suppliers

Company
Product
Description
Supplier Links
North Olmsted, OH, USA
NEMA 34 1.8° high torque motor combined with a digital oscillator providing an output frequency up to 100khz + bi- or unidirectional operation. Speed can be adjusted by 15 - 25kHz PWM, 4 - 20mA or 0 to 5 volts. Operating voltage ranges from +24 to +75 VDC. Options include 381, 575 or 1061 oz-in Stack Size; Control Knob; Encoder

NEMA 34 1.8° high torque motor combined with a digital oscillator providing an output frequency up to 100khz + bi- or unidirectional operation.
Speed can be adjusted by 15 - 25kHz PWM, 4 - 20mA or 0 to 5 volts.
Operating voltage ranges from +24 to +75 VDC. Options include 381, 575 or 1061 oz-in Stack Size; Control Knob; Encoder

Supplier's Site

Technical Specifications

  Servo Systems, Inc.
Product Category DC Motors
Product Number MDO-34
Feedback Integral Encoder
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor/Inner Rotor, Slotless - B2440NH2B - Constar Motion Co., Ltd
Specs
Commutation Brushless
DC Construction Coreless / Slotless
Standard DC Voltage 24V
View Details
 - PBL.4616 Brushless DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brushless
DC Voltage Range 16.0 VDC
Output Power 0.0733 HP
View Details
DC-Micromotors Series 1717 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 1.91 in-oz/amp (13.5 mN-m/amp)
Rotor Inertia 8.21E-6 oz-in-sec² (5.80E-5 kg-cm²)
View Details
Coreless motors - A16B-07 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 4.5 VDC
View Details