Servo Systems, Inc. IB462He

Description
Very Low Cost Ultra Miniature (1.2 x 2.4 x 0.28 inches) (30 x 61 x 7.1 mm) Advanced Hybrid Design Full or Half Step High Input Voltage (+12 to +48 VDC) Output Current (0.1 to 2 Amps Per Phase) 20 kHz Chopping Rate Alternative to Chipsets
Datasheet
Description
Very Low Cost Ultra Miniature (1.2 x 2.4 x 0.28 inches) (30 x 61 x 7.1 mm) Advanced Hybrid Design Full or Half Step High Input Voltage (+12 to +48 VDC) Output Current (0.1 to 2 Amps Per Phase) 20 kHz Chopping Rate Alternative to Chipsets
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - IB462He - Servo Systems, Inc.
North Olmsted, OH, USA
Very Low Cost Ultra Miniature (1.2 x 2.4 x 0.28 inches) (30 x 61 x 7.1 mm) Advanced Hybrid Design Full or Half Step High Input Voltage (+12 to +48 VDC) Output Current (0.1 to 2 Amps Per Phase) 20 kHz Chopping Rate Alternative to Chipsets
  • Very Low Cost
  • Ultra Miniature
    (1.2 x 2.4 x 0.28 inches)
    (30 x 61 x 7.1 mm)
  • Advanced Hybrid Design
  • Full or Half Step
  • High Input Voltage
    (+12 to +48 VDC)
  • Output Current
    (0.1 to 2 Amps Per Phase)
  • 20 kHz Chopping Rate
  • Alternative to Chipsets
Supplier's Site Datasheet

Technical Specifications

  Servo Systems, Inc.
Product Category DC Motors
Product Number IB462He
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 7521973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Torque 0.1 In-lbs (0.1544 kg-cm)
Units Metric
Shaft Size 0.236 inch (6.0 mm)
View Details
DC-Gearmotors Series 1512 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.6584 in-oz/amp (4.65 mN-m/amp)
Rotor Inertia 1.13E-6 oz-in-sec² (8.00E-6 kg-cm²)
View Details
26000 Revolutions Per Minute (rpm) Rated Speed Coreless Direct Current (DC) Micro Motor - PT0716-111-Q - Pelonis Technologies, Inc.
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 3.5 VDC
View Details
DC Micro Motor - BRS-775SH - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details