Servo Systems, Inc. MDO-23

Description
NEMA 23 1.8° high torque motor combined with a digital oscillator providing an output frequency up to 100khz + bi- or unidirectional operation. Speed can be adjusted by 15 - 25kHz PWM, 4 - 20mA or 0 to 5 volts. Operating voltage ranges from +12 to +48 VDC or +24 to +75 VDC. Options include Flying Leads or Pluggable Terminal Strip; 90, 144 or 239 oz-in Stack Size; 48 or 75 VDC Input Voltage; Control Knob; Encoder; Linear Actuator
Description
NEMA 23 1.8° high torque motor combined with a digital oscillator providing an output frequency up to 100khz + bi- or unidirectional operation. Speed can be adjusted by 15 - 25kHz PWM, 4 - 20mA or 0 to 5 volts. Operating voltage ranges from +12 to +48 VDC or +24 to +75 VDC. Options include Flying Leads or Pluggable Terminal Strip; 90, 144 or 239 oz-in Stack Size; 48 or 75 VDC Input Voltage; Control Knob; Encoder; Linear Actuator

Suppliers

Company
Product
Description
Supplier Links
North Olmsted, OH, USA
NEMA 23 1.8° high torque motor combined with a digital oscillator providing an output frequency up to 100khz + bi- or unidirectional operation. Speed can be adjusted by 15 - 25kHz PWM, 4 - 20mA or 0 to 5 volts. Operating voltage ranges from +12 to +48 VDC or +24 to +75 VDC. Options include Flying Leads or Pluggable Terminal Strip; 90, 144 or 239 oz-in Stack Size; 48 or 75 VDC Input Voltage; Control Knob; Encoder; Linear Actuator

NEMA 23 1.8° high torque motor combined with a digital oscillator providing an output frequency up to 100khz + bi- or unidirectional operation.
Speed can be adjusted by 15 - 25kHz PWM, 4 - 20mA or 0 to 5 volts.
Operating voltage ranges from +12 to +48 VDC or +24 to +75 VDC.
Options include Flying Leads or Pluggable Terminal Strip; 90, 144 or 239 oz-in Stack Size; 48 or 75 VDC Input Voltage; Control Knob; Encoder; Linear Actuator

Supplier's Site

Technical Specifications

  Servo Systems, Inc.
Product Category DC Motors
Product Number MDO-23
Feedback Integral Encoder
Unlock Full Specs
to access all available technical data

Similar Products

DC Coreless Motor/Driving Series - L1212N5M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
 - PBL.4616 Brushless DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brushless
DC Voltage Range 16.0 VDC
Output Power 0.0733 HP
View Details
DC-Micromotors Series 1741 ... CXR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 1.04 in-oz/amp (7.33 mN-m/amp)
Rotor Inertia 2.55E-5 oz-in-sec² (1.80E-4 kg-cm²)
View Details
Coreless motors - A17B-18 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 4.5 VDC
View Details