Servo Systems, Inc. MicroLYNX 4/7

Description
Integrated Drive and Control in One Package Low Cost Ultra Small Size (2.4 x 3.5 x 2.9 inches) (60.96 x 88.9 x 73.66 mm) 2 Drive Output Selections: +12 to +48 VDC, 3A RMS - 4A peak +24 to +75 VDC, 5A RMS - 7A peak Single Supply Operation No Minimum Motor Inductance Microstep Resolution up to 51,200 Steps per Rev. (1.8° Motor)
Datasheet
Description
Integrated Drive and Control in One Package Low Cost Ultra Small Size (2.4 x 3.5 x 2.9 inches) (60.96 x 88.9 x 73.66 mm) 2 Drive Output Selections: +12 to +48 VDC, 3A RMS - 4A peak +24 to +75 VDC, 5A RMS - 7A peak Single Supply Operation No Minimum Motor Inductance Microstep Resolution up to 51,200 Steps per Rev. (1.8° Motor)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Drive and Control in One Package Low Cost Ultra Small Size (2.4 x 3.5 x 2.9 inches) (60.96 x 88.9 x 73.66 mm) 2 Drive Output Selections: +12 to +48 VDC, 3A RMS - 4A peak +24 to +75 VDC, 5A RMS - 7A peak Single Supply Operation No Minimum Motor Inductance Microstep Resolution up to 51,200 Steps per Rev. (1.8° Motor)
  • Integrated Drive and Control in One Package
  • Low Cost
  • Ultra Small Size (2.4 x 3.5 x 2.9 inches)
    (60.96 x 88.9 x 73.66 mm)
  • 2 Drive Output Selections:
    +12 to +48 VDC, 3A RMS - 4A peak
    +24 to +75 VDC, 5A RMS - 7A peak
  • Single Supply Operation
  • No Minimum Motor Inductance
  • Microstep Resolution up to 51,200 Steps per Rev. (1.8° Motor)
Supplier's Site Datasheet

Technical Specifications

  Servo Systems, Inc.
Product Category DC Motors
Product Number MicroLYNX 4/7
Unlock Full Specs
to access all available technical data

Similar Products

Sonic Motor - 2734ZDR - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
DC Voltage Range 3.7 VDC
Continuous Current 0.1500 amps
Diameter / Width 1.06 inch (27 mm)
View Details
 - PT.5254 DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
DC-Micromotors Series 1741 ... CXR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 1.04 in-oz/amp (7.33 mN-m/amp)
Rotor Inertia 2.55E-5 oz-in-sec² (1.80E-4 kg-cm²)
View Details
Coreless motors - A22C-14 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 24V
View Details