Servo Systems, Inc. IM483H & IM805H

Description
Very Low Cost Ultra Miniature Size (2.10 x 2.6 x 0.362 in) (53.34 x 66.04 x 9.19 mm) Advanced Hybrid Design High Input Voltage(+12 to +48VDC/+24 to +75VDC) High Output Current (3A RMS, 4A Peak/5A RMS, 7A Peak) Up to 10MHz Step Clock Rate No Minimum Inductance FAULT Input and Output Short Circuit and Over Temperature Protection
Datasheet
Description
Very Low Cost Ultra Miniature Size (2.10 x 2.6 x 0.362 in) (53.34 x 66.04 x 9.19 mm) Advanced Hybrid Design High Input Voltage(+12 to +48VDC/+24 to +75VDC) High Output Current (3A RMS, 4A Peak/5A RMS, 7A Peak) Up to 10MHz Step Clock Rate No Minimum Inductance FAULT Input and Output Short Circuit and Over Temperature Protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Very Low Cost Ultra Miniature Size (2.10 x 2.6 x 0.362 in) (53.34 x 66.04 x 9.19 mm) Advanced Hybrid Design High Input Voltage(+12 to +48VDC/+24 to +75VDC) High Output Current (3A RMS, 4A Peak/5A RMS, 7A Peak) Up to 10MHz Step Clock Rate No Minimum Inductance FAULT Input and Output Short Circuit and Over Temperature Protection
  • Very Low Cost
  • Ultra Miniature Size (2.10 x 2.6 x 0.362 in) (53.34 x 66.04 x 9.19 mm)
  • Advanced Hybrid Design
  • High Input Voltage(+12 to +48VDC/+24 to +75VDC)
  • High Output Current (3A RMS, 4A Peak/5A RMS, 7A Peak)
  • Up to 10MHz Step Clock Rate
  • No Minimum Inductance
  • FAULT Input and Output
  • Short Circuit and Over Temperature Protection
Supplier's Site Datasheet

Technical Specifications

  Servo Systems, Inc.
Product Category DC Motors
Product Number IM483H & IM805H
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor/Inner Rotor, Slotless - B2040N2B - Constar Motion Co., Ltd
Specs
Commutation Brushless
DC Construction Coreless / Slotless
Standard DC Voltage 12V
View Details
 - PGM.P029P0018-14 Brushed DC gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
DC-Micromotors Series 3257 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 3.89 in-oz/amp (27.5 mN-m/amp)
Rotor Inertia 5.81E-4 oz-in-sec² (0.0041 kg-cm²)
View Details
- High-Torque Coreless Motor - High-Torque Coreless Motor - C.I. Takiron Corporation
Specs
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 24V
View Details