Servo Systems, Inc. IB462 & IB463

Description
Low Cost Single Supply High Input Voltage (+12 to +40 VDC) High Output Current (2/3.5 Amps) Isolated Inputs 20 kHz Chopping Rate On-Board Phase Logic PC or Chassis Mountable Extremely Small Size Full or Half Step
Datasheet
Description
Low Cost Single Supply High Input Voltage (+12 to +40 VDC) High Output Current (2/3.5 Amps) Isolated Inputs 20 kHz Chopping Rate On-Board Phase Logic PC or Chassis Mountable Extremely Small Size Full or Half Step
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Cost Single Supply High Input Voltage (+12 to +40 VDC) High Output Current (2/3.5 Amps) Isolated Inputs 20 kHz Chopping Rate On-Board Phase Logic PC or Chassis Mountable Extremely Small Size Full or Half Step
  • Low Cost
  • Single Supply
  • High Input Voltage
    (+12 to +40 VDC)
  • High Output Current
    (2/3.5 Amps)
  • Isolated Inputs
  • 20 kHz Chopping Rate
  • On-Board Phase Logic
  • PC or Chassis Mountable
  • Extremely Small Size
  • Full or Half Step
Supplier's Site Datasheet

Technical Specifications

  Servo Systems, Inc.
Product Category DC Motors
Product Number IB462 & IB463
Unlock Full Specs
to access all available technical data

Similar Products

DC-Micromotors Series 2668 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 4.09 in-oz/amp (28.9 mN-m/amp)
Rotor Inertia 3.54E-4 oz-in-sec² (0.0025 kg-cm²)
View Details
24A Series Permanent Magnet DC Motor - 0049 - Bodine Electric Company
Specs
DC Construction Permanent Magnet
DC Voltage Range 115.0 VDC
Output Power 0.1429 HP
View Details
DC Coreless Motor/Driving Series - L1020N5M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.8 VDC
Output Power 0.0235 HP
View Details
Torque Motor - TMB+ Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 191.2 to 197345.1 In-lbs (220 to 227551 kg-cm)
Shaft Speed 143 to 4590 rpm
View Details