Servo Systems, Inc. MD-14

Description
NEMA 14 1.8° high torque motor combined with a full/half step drive. Operating voltage ranges from +12 to +48 VDC. Options include Control Knob and Encoder
Description
NEMA 14 1.8° high torque motor combined with a full/half step drive. Operating voltage ranges from +12 to +48 VDC. Options include Control Knob and Encoder

Suppliers

Company
Product
Description
Supplier Links
North Olmsted, OH, USA
NEMA 14 1.8° high torque motor combined with a full/half step drive. Operating voltage ranges from +12 to +48 VDC. Options include Control Knob and Encoder

NEMA 14 1.8° high torque motor combined with a full/half step drive.
Operating voltage ranges from +12 to +48 VDC. Options include Control Knob and Encoder

Supplier's Site

Technical Specifications

  Servo Systems, Inc.
Product Category DC Motors
Product Number MD-14
Feedback Integral Encoder
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor/Inner Rotor, Slotless - B2040N2B - Constar Motion Co., Ltd
Specs
Commutation Brushless
DC Construction Coreless / Slotless
Standard DC Voltage 12V
View Details
 - PBL.2012012-2103 Brushless DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brushless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Brushless DC-Flat Motors Series 3216 ... BXT R External rotor technology, without housing -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 2.55 in-oz/amp (18 mN-m/amp)
View Details
- C17B-10 - C17B-10 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
DC Voltage Range 7.4 VDC
Output Power 0.0048 HP
Continuous Current 0.1400 amps
View Details