Servo Systems, Inc. IB104, IB106 & IB1010

Description
Low Cost Single Supply High Input Voltage (+80 VDC) High Output Current (4/6/9 Amps) Isolated Inputs 20 kHz Chopping Rate On-Board Phase Logic PC or Chassis Mountable Extremely Small Size Full or Half Step MOSFET Output Stage High Step Rate (250 kHz) Over/Under Voltage Protection
Datasheet
Description
Low Cost Single Supply High Input Voltage (+80 VDC) High Output Current (4/6/9 Amps) Isolated Inputs 20 kHz Chopping Rate On-Board Phase Logic PC or Chassis Mountable Extremely Small Size Full or Half Step MOSFET Output Stage High Step Rate (250 kHz) Over/Under Voltage Protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Cost Single Supply High Input Voltage (+80 VDC) High Output Current (4/6/9 Amps) Isolated Inputs 20 kHz Chopping Rate On-Board Phase Logic PC or Chassis Mountable Extremely Small Size Full or Half Step MOSFET Output Stage High Step Rate (250 kHz) Over/Under Voltage Protection
  • Low Cost
  • Single Supply
  • High Input Voltage
    (+80 VDC)
  • High Output Current
    (4/6/9 Amps)
  • Isolated Inputs
  • 20 kHz Chopping Rate
  • On-Board Phase Logic
  • PC or Chassis Mountable
  • Extremely Small Size
  • Full or Half Step
  • MOSFET Output Stage
  • High Step Rate (250 kHz)
  • Over/Under Voltage Protection
Supplier's Site Datasheet

Technical Specifications

  Servo Systems, Inc.
Product Category DC Motors
Product Number IB104, IB106 & IB1010
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor/Outer Rotor - BO2814N2B - Constar Motion Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
 - PBL.2828013-8101 Automotive massage seat motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brushless
DC Voltage Range 13.5 VDC
Output Power 0.0070 HP
View Details
DC-Micromotors Series 1741 ... CXR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 1.04 in-oz/amp (7.33 mN-m/amp)
Rotor Inertia 2.55E-5 oz-in-sec² (1.80E-4 kg-cm²)
View Details
Coreless motors - A12C-13 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 6V
View Details