FLUX-GERÄTE GMBH Oval Rotor Type Liquid Flowmeter FMO 2

Description
Features and benefits: for small flowrates of 30-500 l/h with pulse outlet (thread connection) oval rotor type very high measurement accuracy ± 1 % low pressure drop horizontal or vertical use display in litres, Imperial gallons, US gallons or kilograms on a separate electronic LCD unit integral batch controller up to 9.999 in conjunction with a separate electronic LCD unit and an interface amplifier explosion-proof according to Directive 94/9/EC-ATEX 100 - EC-Type Examination Certificate No. PTB 03 ATEX 2014 jet-proof to IP 54 inlet/outlet connection: BSP 1/4" female The liquid meter is available in: Meter body: PPS (P), stainless steel 316 L (S) Oval rotors: PPS (P), stainless steel 316 L (S) Shaft: Hastelloy C (HC), stainless steel 316 L (S) Seal: EPDM, FKM, FFPM
Description
Features and benefits: for small flowrates of 30-500 l/h with pulse outlet (thread connection) oval rotor type very high measurement accuracy ± 1 % low pressure drop horizontal or vertical use display in litres, Imperial gallons, US gallons or kilograms on a separate electronic LCD unit integral batch controller up to 9.999 in conjunction with a separate electronic LCD unit and an interface amplifier explosion-proof according to Directive 94/9/EC-ATEX 100 - EC-Type Examination Certificate No. PTB 03 ATEX 2014 jet-proof to IP 54 inlet/outlet connection: BSP 1/4" female The liquid meter is available in: Meter body: PPS (P), stainless steel 316 L (S) Oval rotors: PPS (P), stainless steel 316 L (S) Shaft: Hastelloy C (HC), stainless steel 316 L (S) Seal: EPDM, FKM, FFPM

Suppliers

Company
Product
Description
Supplier Links
Oval Rotor Type Liquid Flowmeter - FMO 2 - FLUX-GERÄTE GMBH
Maulbronn, Germany
Oval Rotor Type Liquid Flowmeter
FMO 2
Oval Rotor Type Liquid Flowmeter FMO 2
Features and benefits: for small flowrates of 30-500 l/h with pulse outlet (thread connection) oval rotor type very high measurement accuracy ± 1 % low pressure drop horizontal or vertical use display in litres, Imperial gallons, US gallons or kilograms on a separate electronic LCD unit integral batch controller up to 9.999 in conjunction with a separate electronic LCD unit and an interface amplifier explosion-proof according to Directive 94/9/EC-ATEX 100 - EC-Type Examination Certificate No. PTB 03 ATEX 2014 jet-proof to IP 54 inlet/outlet connection: BSP 1/4" female The liquid meter is available in: Meter body: PPS (P), stainless steel 316 L (S) Oval rotors: PPS (P), stainless steel 316 L (S) Shaft: Hastelloy C (HC), stainless steel 316 L (S) Seal: EPDM, FKM, FFPM

Features and benefits:

  • for small flowrates of 30-500 l/h
  • with pulse outlet (thread connection)
  • oval rotor type
  • very high measurement accuracy ± 1 %
  • low pressure drop
  • horizontal or vertical use
  • display in litres, Imperial gallons, US gallons or kilograms on a separate electronic LCD unit
  • integral batch controller up to 9.999 in conjunction with a separate electronic LCD unit and an interface amplifier
  • explosion-proof according to Directive 94/9/EC-ATEX 100 - EC-Type Examination Certificate No. PTB 03 ATEX 2014
  • jet-proof to IP 54
  • inlet/outlet connection: BSP 1/4" female

The liquid meter is available in:

  • Meter body: PPS (P), stainless steel 316 L (S)
  • Oval rotors: PPS (P), stainless steel 316 L (S)
  • Shaft: Hastelloy C (HC), stainless steel 316 L (S)
  • Seal: EPDM, FKM, FFPM
Supplier's Site

Technical Specifications

  FLUX-GERÄTE GMBH
Product Category Liquid Flow Meters
Product Number FMO 2
Product Name Oval Rotor Type Liquid Flowmeter
Approvals ATEX
Unlock Full Specs
to access all available technical data

Similar Products

Process Cooling Water Stick - PCWR075BVS-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Flow Sensors - 256562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Operating Pressure 116 psi (81.66 m H2O)
Gas Volumetric Flow Rate 0.1059 to 0.2119 SCFM (0.1801 to 0.3601 m³/hr)
View Details
Electromagnetic Flow Meters, FPI Mag® Insertion Magnetic Flow Meter - The original hot tap full profile insertion mag meter, FPI5K - McCrometer, Inc.
Specs
Meter Technology Electromagnetic
Features Multi-insertion
Process Media Type Liquid
View Details
Ultrasonic Custody Transfer Liquid Flow Meter - Sentinel LCT8 - Panametrics
Specs
Meter Technology Ultrasonic
Operating Temperature -40 to 140 F (-40 to 60 C)
Process Media Type Liquid
View Details