FLUX-GERÄTE GMBH Oval Rotor Type Liquid Flowmeter FMO 40

Description
Features and benefits: for flowrates of 10-240 l/min with electronic LCD unit oval rotor type oval rotors in version for low or high viscosity products very high measurement accuracy ± 0,5 % low pressure drop horizontal or vertical use display in litres, Imperial gallons, US gallons or kilograms integral batch controller up to 9.999 in conjunction with an interface amplifier explosion-proof according to Directive 94/9/EC-ATEX 100 - EC-Type Examination Certificate No. PTB 03 ATEX 2014 jet-proof to IP 54 inlet/outlet connection: BSP 1 1/2" female The liquid meter is available in: Meter body: aluminium alloy (AL), stainless steel 316 L (S) Oval rotors: PPS (P), stainless steel 316 L (S) Shaft: stainless steel 316 L (S) Seal: EPDM, FKM, FEP
Description
Features and benefits: for flowrates of 10-240 l/min with electronic LCD unit oval rotor type oval rotors in version for low or high viscosity products very high measurement accuracy ± 0,5 % low pressure drop horizontal or vertical use display in litres, Imperial gallons, US gallons or kilograms integral batch controller up to 9.999 in conjunction with an interface amplifier explosion-proof according to Directive 94/9/EC-ATEX 100 - EC-Type Examination Certificate No. PTB 03 ATEX 2014 jet-proof to IP 54 inlet/outlet connection: BSP 1 1/2" female The liquid meter is available in: Meter body: aluminium alloy (AL), stainless steel 316 L (S) Oval rotors: PPS (P), stainless steel 316 L (S) Shaft: stainless steel 316 L (S) Seal: EPDM, FKM, FEP

Suppliers

Company
Product
Description
Supplier Links
Oval Rotor Type Liquid Flowmeter - FMO 40 - FLUX-GERÄTE GMBH
Maulbronn, Germany
Oval Rotor Type Liquid Flowmeter
FMO 40
Oval Rotor Type Liquid Flowmeter FMO 40
Features and benefits: for flowrates of 10-240 l/min with electronic LCD unit oval rotor type oval rotors in version for low or high viscosity products very high measurement accuracy ± 0,5 % low pressure drop horizontal or vertical use display in litres, Imperial gallons, US gallons or kilograms integral batch controller up to 9.999 in conjunction with an interface amplifier explosion-proof according to Directive 94/9/EC-ATEX 100 - EC-Type Examination Certificate No. PTB 03 ATEX 2014 jet-proof to IP 54 inlet/outlet connection: BSP 1 1/2" female The liquid meter is available in: Meter body: aluminium alloy (AL), stainless steel 316 L (S) Oval rotors: PPS (P), stainless steel 316 L (S) Shaft: stainless steel 316 L (S) Seal: EPDM, FKM, FEP

Features and benefits:

  • for flowrates of 10-240 l/min
  • with electronic LCD unit
  • oval rotor type
  • oval rotors in version for low or high viscosity products
  • very high measurement accuracy ± 0,5 %
  • low pressure drop
  • horizontal or vertical use
  • display in litres, Imperial gallons, US gallons or kilograms
  • integral batch controller up to 9.999 in conjunction with an interface amplifier
  • explosion-proof according to Directive 94/9/EC-ATEX 100 - EC-Type Examination Certificate No. PTB 03 ATEX 2014
  • jet-proof to IP 54
  • inlet/outlet connection: BSP 1 1/2" female

The liquid meter is available in:

  • Meter body: aluminium alloy (AL), stainless steel 316 L (S)
  • Oval rotors: PPS (P), stainless steel 316 L (S)
  • Shaft: stainless steel 316 L (S)
  • Seal: EPDM, FKM, FEP
Supplier's Site

Technical Specifications

  FLUX-GERÄTE GMBH
Product Category Liquid Flow Meters
Product Number FMO 40
Product Name Oval Rotor Type Liquid Flowmeter
Approvals ATEX
Unlock Full Specs
to access all available technical data

Similar Products

Flow Sensors - 5100565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Operating Pressure 4351 psi (3062 m H2O)
Gas Volumetric Flow Rate 0.0035 to 0.0212 SCFM (0.0060 to 0.0360 m³/hr)
View Details
Classical Venturi tube - VTC - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Meter Technology Venturi Tube
Process Media Type Liquid; Gas
Pipe Diameter 1.00 to 48.00 inch (25.4 to 1219 mm)
View Details
Flow Sensors - Industrial - 2171-SFAW-32T-TG34-E-PNLK-PNVBA-M12-ND - DigiKey
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
Process Media Type Liquid
View Details
Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details