FLUX-GERÄTE GMBH Nutating Disc Type Liquid Flowmeter FMC 100

Description
Features and benefits: nutating disc type flowrates of 10 to 100 l/min measurement accuracy ± 1 % viscosity up to 2.500 mPas (cP) display in litres, Imperial gallons, US gallons or kilograms integral presettable batch controller up to 9.999 Litres easy to calibrate explosion-proof according to Directive 94/9/EC-ATEX 100 - EC-Type Examination Certificate No. PTB 03 ATEX 2014 The liquid meter is available in: stainless steel 316 Ti (S) with measuring chamber in PPS Polypropylene (PP) with measuring chamber in PPS Ethylen-Tetrafluor-E thylene (ETFE) with measuring chamber in ETFE
Description
Features and benefits: nutating disc type flowrates of 10 to 100 l/min measurement accuracy ± 1 % viscosity up to 2.500 mPas (cP) display in litres, Imperial gallons, US gallons or kilograms integral presettable batch controller up to 9.999 Litres easy to calibrate explosion-proof according to Directive 94/9/EC-ATEX 100 - EC-Type Examination Certificate No. PTB 03 ATEX 2014 The liquid meter is available in: stainless steel 316 Ti (S) with measuring chamber in PPS Polypropylene (PP) with measuring chamber in PPS Ethylen-Tetrafluor-E thylene (ETFE) with measuring chamber in ETFE

Suppliers

Company
Product
Description
Supplier Links
Nutating Disc Type Liquid Flowmeter - FMC 100 - FLUX-GERÄTE GMBH
Maulbronn, Germany
Nutating Disc Type Liquid Flowmeter
FMC 100
Nutating Disc Type Liquid Flowmeter FMC 100
Features and benefits: nutating disc type flowrates of 10 to 100 l/min measurement accuracy ± 1 % viscosity up to 2.500 mPas (cP) display in litres, Imperial gallons, US gallons or kilograms integral presettable batch controller up to 9.999 Litres easy to calibrate explosion-proof according to Directive 94/9/EC-ATEX 100 - EC-Type Examination Certificate No. PTB 03 ATEX 2014 The liquid meter is available in: stainless steel 316 Ti (S) with measuring chamber in PPS Polypropylene (PP) with measuring chamber in PPS Ethylen-Tetrafluor-E thylene (ETFE) with measuring chamber in ETFE

Features and benefits:

  • nutating disc type
  • flowrates of 10 to 100 l/min
  • measurement accuracy ± 1 %
  • viscosity up to 2.500 mPas (cP)
  • display in litres, Imperial gallons, US gallons or kilograms
  • integral presettable batch controller up to 9.999 Litres
  • easy to calibrate
  • explosion-proof according to Directive 94/9/EC-ATEX 100 -
    EC-Type Examination Certificate No. PTB 03 ATEX 2014

The liquid meter is available in:

  • stainless steel 316 Ti (S) with measuring chamber in PPS
  • Polypropylene (PP) with measuring chamber in PPS
  • Ethylen-Tetrafluor-Ethylene (ETFE) with measuring chamber in ETFE
Supplier's Site

Technical Specifications

  FLUX-GERÄTE GMBH
Product Category Liquid Flow Meters
Product Number FMC 100
Product Name Nutating Disc Type Liquid Flowmeter
Approvals ATEX
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - variable-area-Flow-meter - 199335026 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 2.64 to 26.40 GPM (10 to 100 L/min)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Flow Sensors - 3610206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Operating Pressure 99.93 psi (70.33 m H2O)
Gas Volumetric Flow Rate 0.0530 to 0.7062 SCFM (0.0900 to 1.2 m³/hr)
View Details
Inline Flow Meter for Petroleum Fluids (One-Way Flow) -  - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature -20 to 240 F (-29 to 116 C)
Process Media Type Liquid
View Details