FLUX-GERÄTE GMBHOval Rotor Type Liquid FlowmeterFMO 1
Description
Features and benefits:
for small flowrates of 10-100 l/h
with pulse outlet (thread connection)
oval rotor type
very high measurement accuracy ± 1 %
low pressure drop
horizontal or vertical use
display in litres, Imperial gallons, US gallons or kilograms on a separate electronic LCD unit
integral batch controller up to 9.999 in conjunction with a separate electronic LCD unit and an interface amplifier
explosion-proof according to Directive 94/9/EC-ATEX 100 - EC-Type Examination Certificate No. PTB 03 ATEX 2014
jet-proof to IP 54
inlet/outlet connection: BSP 1/4" female
The liquid meter is available in:
Meter body: PPS (P), stainless steel 316 L (S)
Oval rotors: PPS (P), stainless steel 316 L (S)
Shaft: Hastelloy C (HC), stainless steel 316 L (S)
Seal: EPDM, FKM, FFPM
FLUX-GERÄTE GMBH
Done
Description
Features and benefits:
for small flowrates of 10-100 l/h
with pulse outlet (thread connection)
oval rotor type
very high measurement accuracy ± 1 %
low pressure drop
horizontal or vertical use
display in litres, Imperial gallons, US gallons or kilograms on a separate electronic LCD unit
integral batch controller up to 9.999 in conjunction with a separate electronic LCD unit and an interface amplifier
explosion-proof according to Directive 94/9/EC-ATEX 100 - EC-Type Examination Certificate No. PTB 03 ATEX 2014
jet-proof to IP 54
inlet/outlet connection: BSP 1/4" female
The liquid meter is available in:
Meter body: PPS (P), stainless steel 316 L (S)
Oval rotors: PPS (P), stainless steel 316 L (S)
Shaft: Hastelloy C (HC), stainless steel 316 L (S)
Seal: EPDM, FKM, FFPM
Features and benefits:
for small flowrates of 10-100 l/h
with pulse outlet (thread connection)
oval rotor type
very high measurement accuracy ± 1 %
low pressure drop
horizontal or vertical use
display in litres, Imperial gallons, US gallons or kilograms on a separate electronic LCD unit
integral batch controller up to 9.999 in conjunction with a separate electronic LCD unit and an interface amplifier
explosion-proof according to Directive 94/9/EC-ATEX 100 - EC-Type Examination Certificate No. PTB 03 ATEX 2014
jet-proof to IP 54
inlet/outlet connection: BSP 1/4" female
The liquid meter is available in:
Meter body: PPS (P), stainless steel 316 L (S)
Oval rotors: PPS (P), stainless steel 316 L (S)
Shaft: Hastelloy C (HC), stainless steel 316 L (S)
Seal: EPDM, FKM, FFPM
Features and benefits:
for small flowrates of 10-100 l/h
with pulse outlet (thread connection)
oval rotor type
very high measurement accuracy ± 1 %
low pressure drop
horizontal or vertical use
display in litres, Imperial gallons, US gallons or kilograms on a separate electronic LCD unit
integral batch controller up to 9.999 in conjunction with a separate electronic LCD unit and an interface amplifier
explosion-proof according to Directive 94/9/EC-ATEX 100 - EC-Type Examination Certificate No. PTB 03 ATEX 2014
jet-proof to IP 54
inlet/outlet connection: BSP 1/4" female
The liquid meter is available in:
Meter body: PPS (P), stainless steel 316 L (S)
Oval rotors: PPS (P), stainless steel 316 L (S)
Shaft: Hastelloy C (HC), stainless steel 316 L (S)