FLUX-GERÄTE GMBH Oval Rotor Type Liquid Flowmeter FMO 10

Description
Features and benefits: for flowrates of 6-120 l/min with electronic LCD unit oval rotor type oval rotors in version for low or high viscosity products very high measurement accuracy ± 0,5 % low pressure drop horizontal or vertical use display in litres, Imperial gallons, US gallons or kilograms integral batch controller up to 9.999 in conjunction with an interface amplifier explosion-proof according to Directive 94/9/EC-ATEX 100 - EC-Type Examination Certificate No. PTB 03 ATEX 2014 jet-proof to IP 54 inlet/outlet connection: BSP 1" female The liquid meter is available in: Meter body: aluminium alloy (AL), stainless steel 316 L (S) Oval rotors: PPS (P), stainless steel 316 L (S) Shaft: stainless steel 316 L (S) Seal: EPDM, FKM, FEP
Description
Features and benefits: for flowrates of 6-120 l/min with electronic LCD unit oval rotor type oval rotors in version for low or high viscosity products very high measurement accuracy ± 0,5 % low pressure drop horizontal or vertical use display in litres, Imperial gallons, US gallons or kilograms integral batch controller up to 9.999 in conjunction with an interface amplifier explosion-proof according to Directive 94/9/EC-ATEX 100 - EC-Type Examination Certificate No. PTB 03 ATEX 2014 jet-proof to IP 54 inlet/outlet connection: BSP 1" female The liquid meter is available in: Meter body: aluminium alloy (AL), stainless steel 316 L (S) Oval rotors: PPS (P), stainless steel 316 L (S) Shaft: stainless steel 316 L (S) Seal: EPDM, FKM, FEP

Suppliers

Company
Product
Description
Supplier Links
Oval Rotor Type Liquid Flowmeter - FMO 10 - FLUX-GERÄTE GMBH
Maulbronn, Germany
Oval Rotor Type Liquid Flowmeter
FMO 10
Oval Rotor Type Liquid Flowmeter FMO 10
Features and benefits: for flowrates of 6-120 l/min with electronic LCD unit oval rotor type oval rotors in version for low or high viscosity products very high measurement accuracy ± 0,5 % low pressure drop horizontal or vertical use display in litres, Imperial gallons, US gallons or kilograms integral batch controller up to 9.999 in conjunction with an interface amplifier explosion-proof according to Directive 94/9/EC-ATEX 100 - EC-Type Examination Certificate No. PTB 03 ATEX 2014 jet-proof to IP 54 inlet/outlet connection: BSP 1" female The liquid meter is available in: Meter body: aluminium alloy (AL), stainless steel 316 L (S) Oval rotors: PPS (P), stainless steel 316 L (S) Shaft: stainless steel 316 L (S) Seal: EPDM, FKM, FEP

Features and benefits:

  • for flowrates of 6-120 l/min
  • with electronic LCD unit
  • oval rotor type
  • oval rotors in version for low or high viscosity products
  • very high measurement accuracy ± 0,5 %
  • low pressure drop
  • horizontal or vertical use
  • display in litres, Imperial gallons, US gallons or kilograms
  • integral batch controller up to 9.999 in conjunction with an interface amplifier
  • explosion-proof according to Directive 94/9/EC-ATEX 100 - EC-Type Examination Certificate No. PTB 03 ATEX 2014
  • jet-proof to IP 54
  • inlet/outlet connection: BSP 1" female

The liquid meter is available in:

  • Meter body: aluminium alloy (AL), stainless steel 316 L (S)
  • Oval rotors: PPS (P), stainless steel 316 L (S)
  • Shaft: stainless steel 316 L (S)
  • Seal: EPDM, FKM, FEP
Supplier's Site

Technical Specifications

  FLUX-GERÄTE GMBH
Product Category Liquid Flow Meters
Product Number FMO 10
Product Name Oval Rotor Type Liquid Flowmeter
Approvals ATEX
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - in-line-rotor-Flow-sensors - 198822003 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Flow Sensors - 1860049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Operating Pressure 145 psi (102 m H2O)
Gas Volumetric Flow Rate 0.0353 to 0.5297 SCFM (0.0600 to 0.9003 m³/hr)
View Details
Flow Meter Test Kit (Reverse Flow Capable) -  - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature 14 to 212 F (-10 to 100 C)
Process Media Type Liquid
View Details