FLUX-GERÄTE GMBH Oval Rotor Type Liquid Flowmeter FMO 40 + 50

Description
Features and benefits: for flowrates of 10-350 l/min with electronic LCD unit oval rotor type oval rotors in version for low or high viscosity products very high measurement accuracy ± 0,5 % low pressure drop horizontal or vertical use display in litres, Imperial gallons, US gallons or kilograms integral batch controller up to 9.999 in conjunction with an interface amplifier explosion-proof according to Directive 94/9/EC-ATEX 100 - EC-Type Examination Certificate No. PTB 03 ATEX 2014 jet-proof to IP 54 inlet/outlet connection: flange DN 40 on FMO 40 resp. DN 50 on FMO 50 The liquid meter is available in: Meter body: aluminium alloy (AL), stainless steel 316 L (S) Oval rotors: PPS (P), stainless steel 316 L (S) Shaft: stainless steel 316 L (S) Seal: EPDM, FKM, FEP
Description
Features and benefits: for flowrates of 10-350 l/min with electronic LCD unit oval rotor type oval rotors in version for low or high viscosity products very high measurement accuracy ± 0,5 % low pressure drop horizontal or vertical use display in litres, Imperial gallons, US gallons or kilograms integral batch controller up to 9.999 in conjunction with an interface amplifier explosion-proof according to Directive 94/9/EC-ATEX 100 - EC-Type Examination Certificate No. PTB 03 ATEX 2014 jet-proof to IP 54 inlet/outlet connection: flange DN 40 on FMO 40 resp. DN 50 on FMO 50 The liquid meter is available in: Meter body: aluminium alloy (AL), stainless steel 316 L (S) Oval rotors: PPS (P), stainless steel 316 L (S) Shaft: stainless steel 316 L (S) Seal: EPDM, FKM, FEP

Suppliers

Company
Product
Description
Supplier Links
Oval Rotor Type Liquid Flowmeter - FMO 40 + 50 - FLUX-GERÄTE GMBH
Maulbronn, Germany
Oval Rotor Type Liquid Flowmeter
FMO 40 + 50
Oval Rotor Type Liquid Flowmeter FMO 40 + 50
Features and benefits: for flowrates of 10-350 l/min with electronic LCD unit oval rotor type oval rotors in version for low or high viscosity products very high measurement accuracy ± 0,5 % low pressure drop horizontal or vertical use display in litres, Imperial gallons, US gallons or kilograms integral batch controller up to 9.999 in conjunction with an interface amplifier explosion-proof according to Directive 94/9/EC-ATEX 100 - EC-Type Examination Certificate No. PTB 03 ATEX 2014 jet-proof to IP 54 inlet/outlet connection: flange DN 40 on FMO 40 resp. DN 50 on FMO 50 The liquid meter is available in: Meter body: aluminium alloy (AL), stainless steel 316 L (S) Oval rotors: PPS (P), stainless steel 316 L (S) Shaft: stainless steel 316 L (S) Seal: EPDM, FKM, FEP

Features and benefits:

  • for flowrates of 10-350 l/min
  • with electronic LCD unit
  • oval rotor type
  • oval rotors in version for low or high viscosity products
  • very high measurement accuracy ± 0,5 %
  • low pressure drop
  • horizontal or vertical use
  • display in litres, Imperial gallons, US gallons or kilograms
  • integral batch controller up to 9.999 in conjunction with an interface amplifier
  • explosion-proof according to Directive 94/9/EC-ATEX 100 - EC-Type Examination Certificate No. PTB 03 ATEX 2014
  • jet-proof to IP 54
  • inlet/outlet connection: flange DN 40 on FMO 40 resp. DN 50 on FMO 50

The liquid meter is available in:

  • Meter body: aluminium alloy (AL), stainless steel 316 L (S)
  • Oval rotors: PPS (P), stainless steel 316 L (S)
  • Shaft: stainless steel 316 L (S)
  • Seal: EPDM, FKM, FEP
Supplier's Site

Technical Specifications

  FLUX-GERÄTE GMBH
Product Category Liquid Flow Meters
Product Number FMO 40 + 50
Product Name Oval Rotor Type Liquid Flowmeter
Approvals ATEX
Unlock Full Specs
to access all available technical data

Similar Products

Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details
Residential Water Meter - WM Series - Assured Automation
Specs
Meter Technology Turbine
Features Suspended Solids / Slurries
Operating Temperature 100 F (38 C)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Electromagnetic Flow Meters - VM5K - McCrometer, Inc.
Specs
Meter Technology Electromagnetic
Operating Temperature 14 to 140 F (-10 to 60 C)
Process Media Type Liquid
View Details